EN
  • EN
  • DE

I7-3612QE

Part No I7-3612QE
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825379-I7-3612QE
Ultra Librarian 3D Model Ultra Librarian I7-3612QE CAD Model

Description

The Intel Core i7-3612QE is a quad-core processor designed for embedded systems. Part of Intel's 3rd generation Core i7 family (Ivy Bridge), it offers a balance of performance and power efficiency, making it suitable for demanding applications in industrial, automotive, and other embedded environments.

Applications:

  • Industrial automation and control systems
  • Medical imaging equipment
  • Military and aerospace applications
  • Digital signage
  • Gaming machines

Features:

  • Quad-Core: Four independent processing cores for enhanced multitasking and parallel processing capabilities.
  • Ivy Bridge Architecture: Built on Intel's 22nm Ivy Bridge microarchitecture, offering improved performance and energy efficiency compared to previous generations.
  • Integrated Graphics: Features Intel HD Graphics 4000, providing integrated graphics processing for display and video applications.
  • Turbo Boost Technology: Dynamically increases the processor's clock frequency based on workload demands, providing a performance boost when needed.
  • Hyper-Threading Technology: Enables each processor core to handle two threads simultaneously, effectively doubling the processing capacity.
  • TDP: Features a low Thermal Design Power (TDP) of 45W, making it suitable for thermally constrained environments.

Benefits:

  • High Performance: Quad-core architecture and Turbo Boost technology deliver excellent processing performance for demanding applications.
  • Energy Efficiency: Ivy Bridge architecture and low TDP contribute to reduced power consumption and heat generation.
  • Integrated Graphics: Intel HD Graphics 4000 provides adequate graphics performance for many embedded applications, reducing the need for a discrete graphics card.
  • Enhanced Multitasking: Hyper-Threading technology enables efficient multitasking and parallel processing.
  • Long Lifecycle: Designed for embedded applications, ensuring long-term availability and support.

Additional Details:

The Intel Core i7-3612QE supports a range of features, including DDR3 memory, PCI Express connectivity, and various I/O interfaces. It is designed for use in embedded systems requiring high performance, low power consumption, and long-term availability. Consult the Intel documentation for detailed specifications, including clock speeds, memory support, and available I/O interfaces. Its quad-core architecture and integrated graphics make it a versatile solution for a wide range of embedded applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess