Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 202330-CD4013BMG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4013BMG4 CAD Model

Description

CD4013BMG4 Dual D Flip-Flop

The CD4013BMG4 variant of the dual D-type flip-flop stands out with superior electrical specifications, making it a staple in digital design. It is optimal for use in systems where efficient data handling is critical.

  • Applications/Projects:
    • Data synchronization
    • Signal buffering
    • Dynamic display systems
    • Advanced logic gate designs
  • Features and Benefits:
    • Sturdy and reliable latch circuits
    • Supports broad voltage supply from 3V to 15V
    • Low transition time and energy-efficient
    • Enhanced integration with other components due to TTL compatibility
  • Additional Details:
    • Designed for energy-efficient systems, optimizing power usage.
    • Reliable performance ensures data integrity across varied usage scenarios.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HC374DB,118
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Lowest to $0.3167
ECAD model for CD4027BPW
ON Semiconductor
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
ECAD model for 74LVX74M
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74ABT534ADW
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Need more? Email Us
ECAD model for CD74HCT574M96G4
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HC112MT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1497 $50.1495
715+ $0.1403 $100.3145
1,110+ $0.1355 $150.4050
1,590+ $0.1260 $200.3400
2,065+ $0.1213 $250.4845
2,575+ $0.1166 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 111,350 pieces
MOQ: 335 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention