EN
  • EN
  • DE

LTC4251IS6

Part No LTC4251IS6
Manufacturer Linear Technology
Catalog Electronic Wholesale
Description Negative Voltage Hot Swap Controllers in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754460-LTC4251IS6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4251IS6 CAD Model

Description

Overview of LTC4251IS6 from Linear Technology

The LTC4251IS6 is a robust negative voltage Hot Swap™ controller integrated circuit (IC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This compact and efficient controller enables safe board insertion and removal from a live backplane. It is housed in a space-saving SOT-23 package, making it an ideal choice for high-density systems where PCB real estate is at a premium.

Key Features

  • Compact SOT-23 Packaging: The LTC4251IS6 comes in a tiny SOT-23 package, which is perfect for applications where space is limited.
  • Wide Operating Voltage Range: This controller operates over a range of -9V to -80V, providing versatility for various system requirements.
  • Adjustable Overcurrent Protection: Users can set the overcurrent trip level with an external resistor, allowing for customized protection based on the specific needs of the application.
  • Gate Drive for External N-Channel MOSFET: The IC includes a gate drive for an external N-channel MOSFET, enabling efficient control of the power distribution path.
  • Automatic Retry or Latch Off: The LTC4251IS6 offers a choice between automatic retry and latch-off on overcurrent fault conditions, providing flexibility in system response.
  • Under Voltage Lockout: It features under-voltage lockout with hysteresis to ensure that the system operates only under acceptable power conditions.

Applications

The LTC4251IS6 is suitable for a range of applications including:

  • Network servers and routers
  • Telecom and datacom systems
  • Industrial systems
  • Hot-swap power distribution systems

Product Reliability and Support

Linear Technology is known for its high-quality products, and the LTC4251IS6 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in critical applications. Additionally, Linear Technology provides comprehensive technical support and documentation, making it easier for designers to implement the LTC4251IS6 into their systems.

With its combination of features and compact form factor, the LTC4251IS6 offers a sophisticated solution for managing power distribution in hot-swap applications, ensuring both safety and efficiency in modern electronic systems.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2476 $65.9808
18+ $6.7674 $121.8132
27+ $6.5559 $177.0093
37+ $6.3444 $234.7428
48+ $6.1330 $294.3840
64+ $5.4985 $351.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,125 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess