EN
  • EN
  • DE

CD4012BF3A

Part No CD4012BF3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159561-CD4012BF3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4012BF3A CAD Model

Description

Overview of Texas Instruments CD4012BF3A

The CD4012BF3A is a high-performance CMOS Dual 4-Input NAND Gate integrated circuit designed and manufactured by Texas Instruments (TI). This device is part of TI's 4000 series CMOS logic integrated circuits, which are known for their reliable performance and versatility in a wide range of electronic applications.

Key Features

  • Voltage Range: The CD4012BF3A operates over a broad voltage range from 3V to 18V, making it suitable for various applications, from low-voltage portable devices to industrial equipment.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is critical for battery-powered devices. It also features a standby current that is significant for power-sensitive designs.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is one of the strengths of the CD4012BF3A, ensuring stable operation even in electrically noisy environments.
  • Output Drive Capability: The outputs can drive up to 10 LS-TTL loads, providing compatibility with other logic families and the ability to drive multiple inputs from a single output.

Applications

The CD4012BF3A is highly versatile and can be used in applications such as:

  • Logic gate functions in digital circuits
  • Signal processing
  • Control systems
  • Complex logic networks
  • Function generators

Package and Quality

This device is available in a 14-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting. The package is designed for easy integration into a wide range of electronic circuits. Texas Instruments is known for its commitment to quality, and the CD4012BF3A is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry's high standards for performance and reliability.

Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's support also extends to its community forums and technical assistance for troubleshooting and design optimization.

With its combination of features, the CD4012BF3A is an excellent choice for designers who require a reliable and flexible dual 4-input NAND gate for their digital logic applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5240 $73.0480
4+ $29.9684 $119.8736
6+ $29.0319 $174.1914
8+ $28.0954 $224.7632
10+ $27.1589 $271.5890
13+ $24.3493 $316.5409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess