EN
  • EN
  • DE

TXB0104

Part No TXB0104
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-BIT BIDIRECTIONAL VOLTAGE-LEVEL TRANSLATOR WITH AUTO DIRECTION SENSING AND ±15-kV ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275124-TXB0104
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TXB0104 CAD Model

Description

Product Overview: Texas Instruments TXB0104

The Texas Instruments TXB0104 is a 4-bit bidirectional voltage-level translator designed for two-way voltage conversion in multi-voltage digital system applications. This device is part of the TXB series, which is known for its robust performance in translating I/O voltages between different logic levels.

The TXB0104 is particularly useful in scenarios where a low-voltage device needs to interface with a higher voltage system without the risk of damaging the lower voltage circuitry. It features two voltage supply pins, VCCA and VCCB, which allow the translation between voltages as low as 1.2V on the A side and up to 3.6V on the B side, making it compatible with a wide range of devices and systems.

This voltage-level translator incorporates an auto-direction sensing feature that eliminates the need for a direction control signal. Its design ensures low power consumption and provides a high-speed, non-inverting translation that is essential for maintaining signal integrity in communication protocols such as SPI, I2C, and other serial or parallel bus interfaces.

The TXB0104 also includes an output-enable (OE) input that, when low, puts all outputs into a high-impedance state to disconnect the I/O ports and minimize power consumption. This is particularly useful during power-down or when multiple translators are connected to a bus that requires isolation.

For enhanced performance, the device incorporates Texas Instruments' proprietary edge-rate acceleration circuitry, which significantly improves signal rise and fall times, thereby reducing signal distortion and improving data throughput. Additionally, the TXB0104 is available in a variety of package types, including the small-footprint DQFN (RSM) and the compact VSSOP (DGK), providing flexibility for space-constrained applications.

Overall, the Texas Instruments TXB0104 is a highly versatile and efficient solution for voltage translation in modern electronics, ensuring reliable communication between devices operating at different voltage levels.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4783 $51.7405
85+ $1.2130 $103.1050
130+ $1.1751 $152.7630
180+ $1.1372 $204.6960
230+ $1.0993 $252.8390
305+ $0.9856 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess