EN
  • EN
  • DE

CD4011UBMT

Part No CD4011UBMT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC / NAND Gate 4-Element 2-IN CMOS 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 3 V ~ 18 V
Maximum Quiescent Current 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1 V ~ 2.5 V
Logic Level - High 4 V ~ 12.5 V
Max Propagation Delay @ V, Max CL 50ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771336-CD4011UBMT
Popularity Medium
Supply and Demand Status Limited
Family Name CD4011
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4011UBMT CAD Model

Description

Product Overview: Texas Instruments CD4011UBMT

The CD4011UBMT is a high-performance CMOS NAND gate device manufactured by Texas Instruments. This integrated circuit is designed to deliver the functionality of the classic 4011 NAND gate with the added benefits of CMOS technology, resulting in a component that is highly versatile and suitable for a wide array of electronic applications.

The CD4011UBMT features four independent NAND gates in a single package, each consisting of two inputs. This configuration allows for the implementation of simple to complex logic functions. The device operates over a broad voltage range from 3V to 18V, providing the flexibility needed to work in both standard and high-voltage applications. The wide operating voltage range also ensures compatibility with other logic families when used in mixed-voltage systems.

One of the key advantages of the CD4011UBMT is its low power consumption, which is a hallmark of CMOS devices. This makes it an ideal choice for battery-operated and power-sensitive designs. Additionally, the device exhibits high noise immunity and low noise generation, which are critical factors in maintaining signal integrity in digital circuits.

The CD4011UBMT comes in a compact surface-mount package, specifically the 14-pin TSSOP (Thin Shrink Small Outline Package), which is well-suited for space-constrained applications. The miniature footprint of the TSSOP package allows for a high density of logic functions in a small area, thus enabling more complex circuit designs without increasing the size of the printed circuit board.

Texas Instruments ensures that this component meets stringent quality standards, providing reliable performance for both commercial and industrial environments. The CD4011UBMT is typically used in a variety of applications, including logic circuitry, signal processing, computer logic, control systems, and other electronic systems that require high-quality NAND gate functions.

Overall, the CD4011UBMT is a testament to Texas Instruments' commitment to providing innovative, robust, and efficient logic devices for the modern electronics industry.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess