EN
  • EN
  • DE

CD40107BF3A

Part No CD40107BF3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS DUAL 2-INPUT NAND BUFFER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159546-CD40107BF3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD40107BF3A CAD Model

Description

CD40107BF3A Dual 2-Input NAND Buffer/Driver

The CD40107BF3A is a high-performance, dual 2-input NAND buffer/driver designed by Texas Instruments to provide efficient driving capabilities to your electronic circuits. This integrated circuit (IC) is part of the 4000 series CMOS logic family, known for their robustness and compatibility with a wide range of digital applications.

Key Features:

  • Logic Type: Dual 2-Input NAND Buffer/Driver, which can be used in a variety of logical operations and circuit designs.
  • Voltage Range: The IC operates over a broad voltage range from 3V to 18V, making it versatile for both low and high-voltage applications.
  • Drive Capability: It has the ability to drive two separate outputs with high current, suitable for driving LEDs, relays, or other high-current devices.
  • Output Current: Capable of sourcing or sinking up to 6.8 mA at 5V, which is significant for interfacing with various peripheral devices.
  • Temperature Range: The device can operate over an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Package: Available in a 14-pin DIP (Dual In-line Package), which is easy to handle and integrate into prototyping or production environments.

Applications:

The CD40107BF3A is suitable for a wide array of applications due to its flexibility and driving power. It is commonly used in:

  • Buffer or driver for logic level conversion or signal amplification.
  • Control circuits in automation and robotic applications.
  • Interface circuits that require high current driving capabilities.
  • LED displays and indicators.
  • Relay drivers for switching applications in industrial controls.

With its robust design and compatibility with other CMOS and TTL logic families, the CD40107BF3A is an excellent choice for designers looking to add a reliable buffer/driver to their electronic projects. Texas Instruments' commitment to quality ensures that this product will perform consistently, making it a trusted component in any electronics parts inventory.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9823 $51.9292
10+ $10.6522 $106.5220
15+ $10.3193 $154.7895
21+ $9.9864 $209.7144
26+ $9.6536 $250.9936
35+ $8.6549 $302.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess