EN
  • EN
  • DE

CD328116A0YZPR

Part No CD328116A0YZPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378135-CD328116A0YZPR
Ultra Librarian 3D Model Ultra Librarian CD328116A0YZPR CAD Model

Description

The CD328116A0YZPR is a state-of-the-art integrated circuit product from Texas Instruments, designed to cater to a diverse range of applications in the electronics industry. This high-performance component is renowned for its reliability and efficiency, making it a popular choice for engineers and designers looking to enhance their systems.

Key Features

  • Advanced Technology: The CD328116A0YZPR is built using cutting-edge semiconductor technology that ensures optimal performance and longevity.
  • High Precision: Precision is at the core of this product, offering users accurate and consistent results in their applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates on low power, reducing the overall energy costs for systems in which it is integrated.
  • Versatility: The flexible nature of the CD328116A0YZPR makes it suitable for a wide range of applications, from consumer electronics to industrial automation systems.
  • Compact Size: Its compact form factor allows for seamless integration into space-constrained designs without compromising on performance.

Applications

The CD328116A0YZPR is versatile enough to be used in various applications, including but not limited to:

  • Communication systems
  • Automotive electronics
  • Portable devices
  • Medical equipment
  • Power management systems

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the CD328116A0YZPR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. Additionally, Texas Instruments provides extensive technical support and documentation, making the integration process as smooth as possible for developers and engineers.

Ordering Information

The CD328116A0YZPR is available for order through Texas Instruments' network of distributors and partners. For detailed information on pricing, availability, and shipping, interested parties should contact Texas Instruments directly or visit their official website.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess