EN
  • EN
  • DE

TM4C1230E6PMTR

Part No TM4C1230E6PMTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4F RISC 128KB Flash 1.2V/3.3V 64-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 797180-TM4C1230E6PMTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name TM4C1230E6PM
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1230E6PMTR CAD Model

Description

The TM4C1230E6PMTR is a high-performance ARM Cortex-M4F based microcontroller from Texas Instruments, designed for a broad range of applications. This microcontroller is ideal for embedded systems that require efficient data processing, real-time operations, and low-power consumption. With its robust set of features, the TM4C1230E6PMTR is a versatile component suitable for industrial control, automotive systems, home automation, and portable electronics.

Key Features:

  • CPU: 32-bit ARM Cortex-M4F core operating at up to 80 MHz with 100 DMIPS performance.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • Communication: A variety of communication interfaces including I2C, SPI, UARTs, USB, CAN, and SSI, offering excellent connectivity options for peripherals and networks.
  • Timers and PWM: Multiple general-purpose timers, 32-bit and 16-bit, as well as PWM outputs for precise control over timing and signal generation.
  • Analog Integration: Integrated Analog-to-Digital Converters (ADCs) with up to 12-bit resolution, alongside Analog Comparators for real-time signal processing.
  • Advanced Control: Motion control PWMs and Quadrature Encoder Inputs for sophisticated motor control applications.
  • Power Management: A range of power-saving modes to ensure efficient operation and extend battery life in portable devices.
  • Package: Available in a compact LQFP package with 64 pins, providing a balance between functionality and space-saving on PCBs.
  • Operating Temperature: Capable of operating over an industrial temperature range, ensuring reliability in harsh environments.

Applications:

The TM4C1230E6PMTR microcontroller can be utilized in a diverse set of applications such as:

  • Industrial automation systems
  • Motor control and drive systems
  • Home automation and security
  • Automotive electronics
  • Portable instrumentation and consumer electronics

Conclusion:

The TM4C1230E6PMTR from Texas Instruments represents a powerful and flexible solution for a wide array of embedded system applications. With its advanced core, extensive memory, and comprehensive set of peripherals, this microcontroller is designed to meet the needs of complex and demanding tasks while maintaining power efficiency.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1757 $50.8785
12+ $8.3493 $100.1916
19+ $8.0884 $153.6796
26+ $7.8275 $203.5150
34+ $7.5666 $257.2644
45+ $6.7838 $305.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess