EN
  • EN
  • DE

MK51DN512CMC10

Part No MK51DN512CMC10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K51 Sub-Family | IC MCU 32BIT 512KB FLASH 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
The number of I/O 78
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Family Part Number MK51DN512
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 1223942-MK51DN512CMC10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK51DN512CMC10 CAD Model

Description

The NXP MK51DN512CMC10 is a highly capable microcontroller designed to meet the needs of demanding applications within the industrial, automotive, and consumer electronics sectors. This device is part of the Kinetis K50 family, which is renowned for its integration of analog, communication, timing, and control peripherals alongside a robust ARM Cortex-M4 processor core.

Key Features:

  • Core: ARM Cortex-M4 CPU with a frequency of up to 100 MHz, featuring a Floating Point Unit (FPU) for efficient processing of computations.
  • Memory: 512 KB flash memory and 64 KB RAM, providing ample space for application code and data storage.
  • Analog Modules: Includes high-resolution analog-to-digital converters (ADCs), multiple digital-to-analog converters (DACs), and analog comparators, making it ideal for sensor interfacing and control applications.
  • Communication Interfaces: Offers a range of communication options such as multiple UARTs, SPI, I2C, and USB 2.0 for versatile connectivity with peripherals and other microcontrollers.
  • Timers: Features a variety of timing peripherals including PWM, real-time clock, and periodic interrupt timers to support complex timing requirements.
  • Security: Comes with features like hardware CRC (Cyclic Redundancy Check) module to ensure data integrity, and a Random-Number Generator (RNG) for encryption-related tasks.
  • Power Efficiency: Supports multiple power modes including a low-power stop mode and a very low power vibration detection mode to ensure energy efficiency in battery-operated devices.
  • Package: Available in a 144-pin MAPBGA package, which allows for a compact design footprint while still offering a high number of I/O options.

Applications:

The MK51DN512CMC10 is versatile enough to be used in a wide range of applications such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Smart Home Automation
  • Portable Instrumentation

With its powerful ARM Cortex-M4 core, extensive memory and analog capabilities, and a comprehensive set of peripherals, the NXP MK51DN512CMC10 microcontroller is an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess