EN
  • EN
  • DE

CC2640R2FRSMR

Part No CC2640R2FRSMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 32VFQFN / SimpleLink Bluetooth low energy Wireless MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 5dBm
Sensitivity -103dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 10
Supply Voltage (V) 1.8V ~ 3.8V
Current - Receiving 5.9mA
Current - Transmitting 9.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801735-CC2640R2FRSMR
Ultra Librarian 3D Model Ultra Librarian CC2640R2FRSMR CAD Model

Description

Product Overview: Texas Instruments CC2640R2FRSMR

The Texas Instruments CC2640R2FRSMR is a state-of-the-art wireless microcontroller (MCU) that is specifically designed to cater to the needs of modern Bluetooth Low Energy (BLE) applications. As part of TI's SimpleLink™ family, this device offers a robust and flexible platform for developers looking to create connected products with efficient power consumption and reliable wireless connectivity.

Key Features

  • Bluetooth 5 Ready: The CC2640R2FRSMR supports the Bluetooth 5 specification, allowing for increased range and throughput, as well as improved coexistence with other wireless technologies.
  • Power Efficiency: With its low-power design, this MCU is optimized for battery-operated devices, ensuring long operational life and reduced maintenance costs.
  • Advanced Security: The device incorporates robust security features, including AES-128 encryption, to safeguard data communications against unauthorized access and ensure privacy.
  • Flexible Memory Configuration: It includes 128KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, and an additional 8KB of SRAM for cache, which can be used for code or data.
  • High-Performance RF: The CC2640R2FRSMR comes with a powerful RF transceiver that provides industry-leading RF sensitivity and output power, which translates to reliable connections even in challenging environments.

Applications

The versatility of the CC2640R2FRSMR makes it ideal for a wide range of applications, including but not limited to:

  • Wearable devices
  • Wireless sensors and IoT devices
  • Home and building automation systems
  • Health and fitness monitors
  • Industrial monitoring and control

Design Support

Texas Instruments provides comprehensive design support for the CC2640R2FRSMR, including development tools, reference designs, and online resources to facilitate rapid development and bring products to market faster. With its robust feature set and extensive support ecosystem, the CC2640R2FRSMR is an excellent choice for developers looking to leverage the power of Bluetooth 5 in their next wireless application.

You May Also Be Interested in

Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0793 $51.9825
59+ $1.7061 $100.6599
91+ $1.6528 $150.4048
126+ $1.5995 $201.5370
162+ $1.5462 $250.4844
217+ $1.3862 $300.8054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess