EN
  • EN
  • DE

CC2564NSRVMT

Part No CC2564NSRVMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 76-VQFN / IC BLUETOOTH READY CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Operating Supply Voltage 2.2 V ~ 4.8 V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Operating Temperature Range -40°C ~ 85°C
Package 76-VQFN Dual Rows, Exposed Pad
Win Source Part Number 771290-CC2564NSRVMT
Popularity Medium
Supply and Demand Status Limited
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2564NSRVMT CAD Model

Description

Introducing the CC2564NSRVMT Bluetooth Controller from Texas Instruments

The CC2564NSRVMT is a highly sophisticated Bluetooth controller designed by the renowned semiconductor company Texas Instruments (TI). This cutting-edge product is engineered to provide a seamless and efficient wireless communication experience for a wide range of applications.

The CC2564NSRVMT is built with advanced technology to support Bluetooth Basic Rate (BR), Enhanced Data Rate (EDR), and Low Energy (LE) functionalities. This makes it an ideal choice for developers looking to integrate Bluetooth 4.0 capabilities into their products, with the added benefits of dual-mode Bluetooth operation.

One of the standout features of this Bluetooth controller is its exceptional integration. It comes equipped with a high-performance RF transceiver, along with an enhanced modem and baseband processor. This integration not only simplifies the design process but also helps in reducing the bill of materials (BOM) cost and the space required on the printed circuit board (PCB).

With its robust link manager and host controller interface (HCI), the CC2564NSRVMT ensures reliable communication and efficient data transfer rates. This makes it perfect for applications that demand consistent connectivity and high throughput, such as wireless audio streaming, health and fitness devices, and smart home automation systems.

Furthermore, the CC2564NSRVMT is designed to be power-efficient, which is crucial for battery-operated devices. Its low-power idle modes and short transition times between active and power-saving states contribute to extended battery life, ensuring that devices remain operational for longer periods without frequent recharging.

Developers will also appreciate the comprehensive support and resources provided by Texas Instruments for the CC2564NSRVMT. TI offers a detailed datasheet, reference design, and evaluation modules, along with a robust development ecosystem that includes software stacks and APIs to facilitate smooth and rapid product development.

In summary, the Texas Instruments CC2564NSRVMT Bluetooth controller is an exceptional choice for anyone looking to incorporate reliable, high-performance Bluetooth connectivity into their products. With its advanced features, integration, and support from TI, it stands out as a leading solution in the wireless communication market.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess