EN
  • EN
  • DE

CC2564MODNCMOER

Part No CC2564MODNCMOER
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MODULE BLUETOOTH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Data Rate 4Mbps
Power - Output 10dBm
Sensitivity -93dBm
Serial Interfaces I2S, UART
Antenna Type Antenna Not Included
Utilized IC / Part CC2564
Voltage - Supply 2.2V ~ 4.8V
Current - Receiving 112.5mA
Current - Transmitting 112.5mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case 33-SMD Module
Base Product Number CC2564
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 576765-CC2564MODNCMOER
Ultra Librarian 3D Model Ultra Librarian CC2564MODNCMOER CAD Model

Description

The Texas Instruments CC2564MODNCMOER is a compact and highly integrated Bluetooth module that offers a complete solution for wireless connectivity. Designed for seamless integration into a wide range of applications, this module is ideal for manufacturers looking to add Bluetooth functionality to their products without the complexity and overhead of developing a wireless subsystem from scratch.

This module is based on the CC2564C dual-mode Bluetooth controller, which supports Bluetooth Basic Rate (BR), Enhanced Data Rate (EDR), and Low Energy (LE) communications. With its support for dual-mode Bluetooth operation, the CC2564MODNCMOER is capable of managing multiple connections at the same time, making it suitable for both traditional Bluetooth and Bluetooth Smart applications.

The CC2564MODNCMOER comes in a small form factor measuring just 9.7mm x 16.3mm x 1.9mm, allowing it to be easily incorporated into space-constrained designs. Despite its size, it boasts an impressive feature set, including an integrated RF Balun, RF matching circuits, and a power management system, which simplifies the design and reduces external component count.

The module is equipped with an antenna diversity feature that enhances RF performance in environments with challenging signal conditions, ensuring reliable connections and communication. Additionally, the module's certification with Bluetooth 4.1 ensures compatibility with a wide range of devices and guarantees adherence to established industry standards for communication and security.

Developers will appreciate the comprehensive hardware and software support provided by Texas Instruments. The CC2564MODNCMOER is backed by a rich set of development tools, reference designs, and documentation, which helps to accelerate the development process and reduce time to market. The module's compatibility with the TI Bluetooth stack also allows for easy integration with microcontrollers and processors from Texas Instruments, further streamlining the development process.

In summary, the Texas Instruments CC2564MODNCMOER Bluetooth Module is a robust, efficient, and easy-to-integrate solution that offers advanced wireless connectivity for a multitude of applications ranging from healthcare to industrial automation.

You May Also Be Interested in

Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4235 $56.5410
13+ $7.7321 $100.5173
21+ $7.4905 $157.3005
28+ $7.2489 $202.9692
36+ $7.0072 $252.2592
48+ $6.2823 $301.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess