EN
  • EN
  • DE

CC2550RST

Part No CC2550RST
Manufacturer Texas Instruments
Catalog RF Transmitters
Description RF TX IC 2-FSK/ASK 2.4GHZ 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Programmable Not Verified
Frequency 2.4GHz
Applications ISM, SRD
Modulation or Protocol 2-FSK, ASK, GFSK, MSK, OOK
Data Rate (Max) 500kBaud
Power - Output -30dBm ~ 1dBm
Current - Transmitting 21.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-VQFNP (4x4)
Base Product Number CC2550
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576761-CC2550RST
Ultra Librarian 3D Model Ultra Librarian CC2550RST CAD Model

Description

The Texas Instruments CC2550RST is a cutting-edge wireless microcontroller that serves as a cornerstone for modern RF (Radio Frequency) solutions. Designed with robustness and versatility in mind, the CC2550RST is an ideal choice for developers looking to integrate wireless capabilities into their applications, ranging from industrial automation to consumer electronics.

Key Features:

  • High-Performance RF Transceiver: At the heart of the CC2550RST is a powerful transceiver designed to operate in the 2.4 GHz ISM band, delivering reliable communication for your wireless applications.
  • Low Power Consumption: Engineered for efficiency, the CC2550RST boasts an ultra-low power consumption profile, making it suitable for battery-powered devices where longevity is critical.
  • Advanced Security: With built-in hardware encryption and decryption capabilities, the CC2550RST ensures secure data transmission, protecting your data from unauthorized access.
  • Flexible Modulation: Supporting various modulation formats, including O-QPSK, this device can adapt to different communication protocols, ensuring compatibility and performance.
  • Wide Voltage Range: The CC2550RST operates across a wide voltage range, accommodating diverse power supply requirements and simplifying integration into existing systems.

Applications:

  • Home Automation Systems
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Consumer Electronics
  • Smart Grid Infrastructure

With its robust feature set, the Texas Instruments CC2550RST microcontroller is a versatile and reliable solution for any developer seeking to incorporate wireless functionality into their products. Its ease of use, combined with Texas Instruments' renowned support and resources, makes the CC2550RST a top contender in the wireless microcontroller market.

For detailed technical specifications, application notes, and development resources, please visit the Texas Instruments official website or contact their support team. The CC2550RST is not just a component; it's a gateway to seamless wireless connectivity in the ever-expanding Internet of Things ecosystem.

You May Also Be Interested in

NXP / Nexperia
Lowest to $2.6091
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4370 $53.2440
28+ $3.6407 $101.9396
43+ $3.5269 $151.6567
59+ $3.4131 $201.3729
76+ $3.2994 $250.7544
102+ $2.9580 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess