EN
  • EN
  • DE

CC1310F128RSMT

Part No CC1310F128RSMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / Cost-effective, ultra-low-power Wi-Fi, Bluetooth® low energy, Sub-1 GHz, Ethernet, Zigbee, Thread, and host MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation GFSK
Frequency 300MHz ~ 930MHz
Data Rate (Maximum) 50kbps
Power - Output 12dBm
Sensitivity -110dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 10
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.5mA
Current - Transmitting 12.9mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 771265-CC1310F128RSMT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name CC1310
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC1310F128RSMT CAD Model

Description

Product Overview: CC1310F128RSMT

The CC1310F128RSMT is a cutting-edge wireless microcontroller (MCU) product from Texas Instruments, designed specifically for low-power applications. This powerful MCU is part of the SimpleLink™ ultra-low-power platform, which is renowned for enabling long battery life in wireless control and monitoring applications. The CC1310F128RSMT is ideal for a wide range of Internet of Things (IoT) applications, such as smart grid and smart home technologies, wireless sensor networks, and industrial automation.

Key Features

  • Sub-1 GHz RF Performance: The CC1310F128RSMT excels in long-range wireless communication, operating efficiently in the sub-1 GHz bands, which ensures excellent penetration through materials and extended range, making it perfect for building automation and agricultural applications.
  • Power Efficiency: The MCU is designed to maximize battery life with its ultra-low power consumption. It features multiple power modes, including a shutdown mode that significantly reduces power usage when the device is inactive.
  • Memory Configuration: It comes with 128KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, and 4KB of EEPROM, providing ample space for application code and data storage.
  • ARM® Cortex®-M3 Processor: The core of the CC1310F128RSMT is a powerful ARM® Cortex®-M3 processor that runs at up to 48 MHz, offering robust processing capabilities for complex algorithms and protocols.
  • Integration: This MCU integrates a rich set of peripherals such as a dedicated Radio Frequency (RF) core, ADCs, serial interfaces (UART, SPI, I2C), and general-purpose I/O pins (GPIOs), simplifying design and reducing the need for external components.

Applications

The versatility of the CC1310F128RSMT makes it suitable for a variety of applications, including:

  • Smart Metering
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • IoT Devices

Package and Quality

The CC1310F128RSMT comes in a compact 32-pin QFN package, which is conducive to space-constrained applications. Texas Instruments ensures high reliability and performance, adhering to stringent quality standards for their products.

In summary, the CC1310F128RSMT from Texas Instruments is an exceptional wireless MCU that provides a perfect blend of power efficiency, processing capability, and RF performance, making it an indispensable component for modern wireless applications.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2360 $52.3600
24+ $4.2963 $103.1112
37+ $4.1620 $153.9940
50+ $4.0277 $201.3850
65+ $3.8935 $253.0775
86+ $3.4907 $300.2002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,860 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess