EN
  • EN
  • DE

1210R-152J

Part No 1210R-152J
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 1.5UH 467MA 850MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 8 Weeks
Features Unshielded - Inductor 850mOhm Max 1210 (3225 Metric)
Manufacturer API Delevan Inc.
Series 1210R
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1210 (3225 Metric)
Case / Package 1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number DN42036JCT, DN42036JDKR, 1210R-152J TR 500, 1210R152J, DN42036JTR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905235-1210R-152J
Ultra Librarian 3D Model Ultra Librarian 1210R-152J CAD Model

Description

API Delevan Inc. 905235-1210R-152J is an unshielded inductor with a maximum resistance of 850mOhm.

  • Resistance: 850mOhm (Max)
  • Package Size: 1210 (3225 Metric)
  • Mounting Type: Surface Mount
  • Series: 1210R
  • Operating Temperature: -55°C to 125°C
  • Packaging: Reel
  • Pieces per Package: 500
  • Production Lead Time: 8 weeks (estimated)
  • ECCN: EAR99
  • REACH: Unaffected
  • Supply and Demand: Balanced

You May Also Be Interested in

NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Bourns Inc.
Lowest to $0.4701
Others
Lowest to $1.2878
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.3737
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Others
Lowest to $8.8288
Toko America Inc.
Lowest to $14.7725
Delta Electronics
Lowest to $2.1691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8687 $52.1220
145+ $0.7128 $103.3560
220+ $0.6905 $151.9100
300+ $0.6682 $200.4600
390+ $0.6459 $251.9010
520+ $0.5791 $301.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess