EN
  • EN
  • DE

CC1310F128RGZR

Part No CC1310F128RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard General ISM
Modulation DSSS, GFSK
Frequency 300MHz to 930MHz
Data Rate (Max) 50kbps
Power - Output 14dBm
Sensitivity -124dBm
Memory Size 128kB Flash, 20kB RAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 30
Supply Voltage - Operating 1.8 V to 3.8 V
Current - Receiving 5.5mA
Current - Transmitting 12.9mA to 22.6mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 1027998-CC1310F128RGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CC1310
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian CC1310F128RGZR CAD Model

Description

Overview of Texas Instruments CC1310F128RGZR

The Texas Instruments CC1310F128RGZR is a highly-integrated, wireless microcontroller (MCU) that offers a unique combination of ultra-low power consumption and long-range radio communication. It is part of the SimpleLink™ microcontroller platform, which is designed for robust and reliable wireless applications. This MCU is particularly suitable for Internet of Things (IoT) applications and wireless networking, where energy efficiency and range are critical considerations.

Key Features

  • Sub-1 GHz RF Performance: The CC1310F128RGZR operates in the sub-1 GHz band, which allows for excellent penetration through materials and extended range, making it ideal for both indoor and outdoor applications.
  • Ultra-Low Power Consumption: This device is engineered for battery-operated systems with its low active RF and MCU current, and sub-microamp sleep current, ensuring a longer battery life for your applications.
  • Powerful ARM Cortex-M3 Core: Equipped with an ARM Cortex-M3 processor running at up to 48 MHz, the MCU provides a robust platform for application-level processing and protocol stack execution.
  • Wide Range of Integration: The CC1310F128RGZR includes a variety of integrated features such as an RF transceiver, a 128KB in-system programmable flash, 20KB of ultra-low leakage SRAM, and an 8KB cache to minimize power consumption during RF operations.
  • Security Features: With AES-128 hardware encryption, this MCU ensures secure communication, which is essential in maintaining the integrity and confidentiality of data in wireless networks.
  • Flexible Peripherals: It offers a rich set of peripherals, including UART, I2C, SPI, ADC, and general-purpose timers, which provide the flexibility needed to interface with a wide range of sensors and other external components.

Applications

The CC1310F128RGZR is ideal for a broad spectrum of wireless applications such as:

  • Smart Grid and Automatic Meter Reading (AMR)
  • Wireless Sensor Networks
  • Home and Building Automation
  • Industrial Monitoring and Control
  • IoT Applications

With its advanced features and low-power operation, the Texas Instruments CC1310F128RGZR MCU is a compelling choice for designers who require a reliable and efficient wireless MCU for their next-generation connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116,460 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess