EN
  • EN
  • DE

CC1180RSPT

Part No CC1180RSPT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 36-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN
Frequency 315MHz, 433MHz, 868MHz, 915MHz
Data Rate (Max) 200kbps
Power - Output 10dBm
Sensitivity -112dBm
Memory Size 32kB Flash
Serial Interfaces UART
Voltage - Supply 2V ~ 3.6V
Current - Receiving 16.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Base Product Number CC1180
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Win Source Part Number 576723-CC1180RSPT
Ultra Librarian 3D Model Ultra Librarian CC1180RSPT CAD Model

Description

Overview of Texas Instruments CC1180RSPT

The Texas Instruments CC1180RSPT is a high-performance, low-power RF transceiver designed for robust wireless communication in the sub-1 GHz frequency bands. This device is part of the CC1101 family, which is renowned for its versatility and reliability in a wide range of applications including industrial, home automation, wireless sensor networks, and smart grid solutions.

Key Features

  • Frequency Range: The CC1180RSPT operates in the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands, making it suitable for a variety of regional standards and applications.
  • Modulation Formats: It supports various modulation formats such as 2-FSK, 4-FSK, GFSK, and MSK, as well as OOK and flexible ASK shaping, providing a versatile platform for different communication protocols.
  • High Sensitivity: With a sensitivity of up to -116 dBm, this transceiver ensures reliable data transmission even in harsh RF environments, contributing to extended range and improved link robustness.
  • Low Power Consumption: The CC1180RSPT is designed for low-power applications, featuring a power-down current of less than 0.1 µA which is crucial for battery-operated devices.
  • Programmable Data Rate: It offers a programmable data rate from a few kbps to 500 kbps, allowing users to optimize their systems for speed or power efficiency as needed.
  • Integrated Components: The transceiver includes an integrated analog-to-digital converter, temperature sensor, and battery voltage sensor, which can help reduce external component count and system cost.

Applications

The CC1180RSPT is ideal for a broad range of applications, such as:

  • Wireless alarm and security systems
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering and smart grid infrastructure
  • Wireless sensor networks

Design Support and Tools

Designers can take advantage of Texas Instruments' comprehensive suite of development tools and software, including the SmartRF Studio and SmartRF Packet Sniffer, which provide powerful means for device configuration and analysis. Additionally, the CC1180RSPT is supported by a range of development kits and reference designs, enabling rapid prototyping and a smoother path to market.

With its combination of performance, power efficiency, and design flexibility, the Texas Instruments CC1180RSPT is a smart choice for developers looking to create or enhance their wireless communication systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5889 $52.7112
19+ $5.4062 $102.7178
29+ $5.2373 $151.8817
40+ $5.0684 $202.7360
52+ $4.8994 $254.7688
69+ $4.3926 $303.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess