Product Overview: TPS2045AEVM-290 Evaluation Module
The TPS2045AEVM-290 is a comprehensive evaluation module designed by Texas Instruments to facilitate the testing and performance analysis of the TPS2045A power distribution switch. This device is particularly suitable for applications requiring multiple USB ports, as it is capable of delivering up to 500 mA of continuous current per channel across its four channels.
Key Features
- Quad Channel: The module includes four independent 0.5A power distribution switches, making it ideal for applications that require multiple power paths.
- Integrated Current Limiting: Each channel of the TPS2045A features built-in current limiting to protect the power source from overload conditions.
- Thermal Shutdown Protection: The device is equipped with a thermal protection mechanism that prevents damage from overheating.
- Under-Voltage Lockout (UVLO): Ensures that the device operates at the correct voltage levels, improving the safety and reliability of the system.
- Fast Overcurrent Response: The TPS2045A offers a quick response to overcurrent events, minimizing the risk to downstream components.
Applications
The TPS2045AEVM-290 is suitable for a wide range of applications, including USB hubs, docking stations, and other peripherals requiring multiple USB connections. It is also applicable in power management solutions where distribution and protection are critical.
Design and Layout
The evaluation module is designed with practicality in mind, featuring a compact layout that allows for easy integration into existing test setups. The board includes test points for convenient access to all critical signals and power paths, making it straightforward to monitor the performance of the TPS2045A under various conditions.
Support and Resources
Texas Instruments provides extensive support for the TPS2045AEVM-290, including detailed technical documentation, reference designs, and simulation tools. Users can access a wealth of resources to accelerate development and ensure the best possible use of the evaluation module.
For more information, visit the Texas Instruments website or contact their support team to get started with the TPS2045AEVM-290 evaluation module.