EN
  • EN
  • DE

CC1110F8RSP

Part No CC1110F8RSP
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name CC1110F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.39.0001
Other Part Number 296-32620, CC1110F8RSP-ND
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914930-CC1110F8RSP
Ultra Librarian 3D Model Ultra Librarian CC1110F8RSP CAD Model

Description

Product Overview: CC1110F8RSP by Texas Instruments

The CC1110F8RSP is a highly integrated microcontroller solution from Texas Instruments that combines the excellent performance of a leading RF transceiver with an industry-standard enhanced 8051 MCU. This product is designed to cater to a wide range of applications, including but not limited to wireless communication systems, industrial monitoring, home automation, and low-power sensor networks.

Key Features

  • High-Performance RF Transceiver: The CC1110F8RSP operates in the sub-1 GHz band, ensuring robust wireless communication with adjustable data rates and modulation formats.
  • Enhanced 8051 Microcontroller: The device boasts a powerful 8051 MCU core with 32KB of in-system programmable flash memory, making it a versatile choice for complex applications.
  • Low Power Consumption: Designed for battery-powered applications, the CC1110F8RSP features multiple power-saving modes, significantly extending the battery life of the devices it powers.
  • Integrated Peripherals: A variety of built-in peripherals, including ADCs, timers, UART, and SPI, allow for a reduction in system component count and cost.
  • Flexible Support: The product supports a wide range of supply voltages from 2.0V to 3.6V, making it adaptable to various power sources and environments.

Applications

The versatility of the CC1110F8RSP makes it suitable for a broad spectrum of applications. Some common use cases include:

  • Wireless alarm and security systems
  • Industrial monitoring and control
  • Home automation networks
  • Automated meter reading
  • Wireless sensor networks

Design Support

Texas Instruments provides extensive design support for the CC1110F8RSP, including development tools, reference designs, and technical documentation to assist engineers in reducing design complexity and time-to-market. The product is also supported by a robust online community and technical support from TI experts.

Note: For detailed technical specifications, application notes, and datasheets, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess