EN
  • EN
  • DE

AP1702FWLA

Part No AP1702FWLA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181220-AP1702FWLA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1702FWLA CAD Model

Description

Introducing the AP1702FWLA Voltage Detector from Diodes Incorporated

The AP1702FWLA is a high-performance voltage detector meticulously designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is engineered to monitor voltage levels and provide a reliable power-on reset function for microprocessors (µP) and digital systems, ensuring that your electronic devices operate within their optimal voltage thresholds.

Key Features

  • Low Power Consumption: The AP1702FWLA is optimized for energy efficiency, which makes it an ideal choice for battery-powered applications where power conservation is crucial.
  • Precision Voltage Detection: It offers precise voltage threshold detection, ensuring systems are protected from undervoltage conditions that could lead to malfunction or damage.
  • Adjustable Detection Voltage: The device provides flexibility with an externally adjustable detection voltage feature, allowing designers to tailor the detector to specific application needs.
  • Built-in Delay: It incorporates a built-in delay circuit that can be customized by an external capacitor, providing designers with control over the reset time delay.
  • Open Drain Output: The AP1702FWLA comes with an open drain output, which facilitates easy interfacing with other logic systems and allows for wired-OR configurations.
  • Wide Operating Voltage Range: This voltage detector operates over a broad voltage range, accommodating various application requirements and ensuring versatility across different platforms.

Applications

The AP1702FWLA is an excellent choice for a vast array of applications, including:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Controllers
  • Automotive Systems

With its compact SOT-23 package, the AP1702FWLA is not only space-efficient but also straightforward to integrate into PCB designs. Its robustness and reliability make it a go-to voltage detector for ensuring system stability and protection.

Diodes Incorporated's commitment to quality means that the AP1702FWLA is manufactured to meet the highest industry standards, providing designers with confidence in their choice of voltage detection solutions. Whether you are developing the next generation of consumer gadgets or industrial-grade equipment, the AP1702FWLA stands ready to safeguard your systems from the perils of undervoltage conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
MaxLinear Inc
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess