EN
  • EN
  • DE

CC1110F8RHHR

Part No CC1110F8RHHR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 36-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz 36-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name CC1110F8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number 296-43626-6, 296-43626-1, 296-43626-2, CC1110F8RHHR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914929-CC1110F8RHHR
Ultra Librarian 3D Model Ultra Librarian CC1110F8RHHR CAD Model

Description

The CC1110F8RHHR is a highly integrated, multifunctional microcontroller and radio frequency (RF) transceiver module developed by Texas Instruments (TI), an industry leader in semiconductor design and manufacturing. This powerful component is designed for low-power wireless applications, combining the performance of TI's CC1101 RF transceiver with an enhanced 8051 microcontroller, providing a versatile solution for a wide range of communication systems.

Key Features

  • RF Transceiver: The CC1110F8RHHR operates in the sub-1 GHz ISM/SRD bands, offering a flexible and reliable wireless communication solution with adjustable data rates and modulation formats.
  • Integrated Microcontroller: At the heart of the CC1110F8RHHR is an 8051-based microcontroller, which includes 32KB of in-system programmable flash memory, 4KB of RAM, and a wide array of peripherals.
  • Low Power Consumption: Designed for battery-operated applications, the CC1110F8RHHR features multiple power-saving modes, ensuring extended battery life and efficient energy use.
  • High Integration: The device integrates an RF front end, memory, and a microcontroller in a compact 6x6 mm QFN-36 package, reducing the board space required and simplifying the design process.
  • Security: The CC1110F8RHHR includes hardware support for AES encryption, providing secure data communication and protecting against unauthorized access.

Applications

The versatility of the CC1110F8RHHR makes it suitable for a variety of applications, including but not limited to:

  • Wireless sensor networks
  • Industrial monitoring and control
  • Home automation systems
  • Remote control applications
  • Security systems

Support and Resources

Texas Instruments provides comprehensive support and resources for the CC1110F8RHHR, including detailed datasheets, application notes, development tools, and a supportive online community. These resources are designed to assist engineers in rapidly developing and deploying their applications with confidence.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5675 $51.4050
15+ $7.0298 $105.4470
23+ $6.8101 $156.6323
31+ $6.5904 $204.3024
40+ $6.3707 $254.8280
53+ $5.7117 $302.7201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess