EN
  • EN
  • DE

CC1101-RTR1

Part No CC1101-RTR1
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976188-CC1101-RTR1
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC1101-RTR1 CAD Model

Description

Texas Instruments CC1101-RTR1 Wireless Transceiver

The CC1101-RTR1 is a highly integrated and versatile RF transceiver designed by Texas Instruments (TI) for use in low-power wireless applications. This transceiver module operates within the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands, making it suitable for a wide range of applications such as consumer electronics, wireless sensor networks, home and building automation, and industrial monitoring and control.

The CC1101-RTR1 is renowned for its exceptional performance in terms of range, selectivity, and robustness against interference. Its primary features include support for various modulation formats such as 2-FSK, 4-FSK, GFSK, MSK, OOK, and ASK, which allows for flexibility in addressing different communication standards and requirements.

One of the key advantages of the CC1101-RTR1 is its low-power consumption, which is critical for battery-operated devices. The transceiver also incorporates a wide range of built-in hardware support features such as an automatic frequency compensation, a temperature sensor, and a battery voltage sensor, which contribute to its reliability and ease of use in complex environments.

Programmable data rates from 1.2 kBaud to 500 kBaud are supported by the CC1101-RTR1, and its highly configurable baseband modulation provides designers with the flexibility to fine-tune their systems for optimal power consumption and signal integrity. Furthermore, the module includes a clear channel assessment (CCA) mechanism that helps to avoid conflicts in shared bands, ensuring stable communication even in crowded RF environments.

With its small form factor and surface-mount package, the CC1101-RTR1 is designed for easy integration into compact devices. The transceiver is also supported by TI's extensive range of development tools and software, which simplifies the design process and accelerates time-to-market for product developers.

Overall, the Texas Instruments CC1101-RTR1 wireless transceiver stands out as a reliable and efficient solution for a multitude of low-power RF applications. Its robust feature set and adaptability make it an ideal choice for designers looking to implement wireless connectivity in their next innovation.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,309 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess