EN
  • EN
  • DE

CAXC2T245QRSWRQ1

Part No CAXC2T245QRSWRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description AUTOMOTIVE DUAL-BIT DUAL-SUPPLY  /  Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 10-UQFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AXC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.65 V ~ 3.6 V
Voltage - VCCB 0.65 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Base Product Number CAXC2T245
Other Names 296-CAXC2T245QRSWRQ1DKR,296-CAXC2T245QRSWRQ1TR,296-CAXC2T245QRSWRQ1CT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256009-CAXC2T245QRSWRQ1
Ultra Librarian 3D Model Ultra Librarian CAXC2T245QRSWRQ1 CAD Model

Description

The CAXC2T245QRSWRQ1 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the automotive-grade range of components that are specifically tailored to meet the rigorous standards of the automotive industry, providing reliable performance in a variety of vehicular applications.

Key Features

  • Dual-Bit Bidirectional Translator: The CAXC2T245QRSWRQ1 is a dual-bit, non-inverting translator that facilitates communication between different voltage domains. This feature is crucial for automotive systems where multiple subsystems may operate at different voltage levels.
  • Auto-Direction Sensing: The device automatically senses the direction of data flow without the need for a direction control signal, simplifying the design and reducing the number of required control lines.
  • Wide Voltage Range: It operates over a broad voltage range, typically from 1.65V to 5.5V on the A side and 2.3V to 5.5V on the B side, providing flexibility in interfacing between low-voltage and higher-voltage circuits.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided to both sides of the device, which is critical in the harsh electrical environments found in automotive applications.
  • Low Standby Power Consumption: The device has been optimized for low power consumption, an essential characteristic for automotive electronics that must often operate in power-saving modes.

Applications

The versatile nature of the CAXC2T245QRSWRQ1 makes it suitable for a broad range of automotive applications, including:

  • Body Control Modules
  • Instrument Cluster Interfaces
  • Infotainment Systems
  • Navigation Systems
  • Advanced Driver-Assistance Systems (ADAS)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that comply with the automotive industry's stringent standards. The CAXC2T245QRSWRQ1 is no exception, as it is qualified for automotive applications, ensuring reliability and performance even under the most demanding conditions. The device is also RoHS compliant, aligning with environmental regulations and standards.

Conclusion

With its robust feature set and adherence to automotive quality standards, the CAXC2T245QRSWRQ1 from Texas Instruments is an excellent choice for designers seeking a reliable voltage level translator for their next-generation automotive electronics.

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6538 $50.4222
46+ $2.1775 $100.1650
72+ $2.1095 $151.8840
98+ $2.0414 $200.0572
127+ $1.9734 $250.6218
170+ $1.7692 $300.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,461 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess