EN
  • EN
  • DE

CAVCB164245MDGGREP

Part No CAVCB164245MDGGREP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Level Translator Bidirectional 2 Circuit 8 Channel - 48-TSSOP
Manufacturer Texas Instruments
Series 74AVCB
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74AVCB164245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41068-1, -V62/13602-01XE-NDR, 296-41068-2, CAVCB164245MDGGREP-ND, 296-41068-6, -V62/13602-01XE, -296-41068-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914781-CAVCB164245MDGGREP
Ultra Librarian 3D Model Ultra Librarian CAVCB164245MDGGREP CAD Model

Description

The CAVCB164245MDGGREP is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular product stands out as a versatile and high-performance 16-bit dual-supply bus transceiver with 3-state outputs, designed to facilitate seamless data transfer between two buses of differing voltage levels.

Key Features

  • Voltage Level Translation: The device is capable of translating signals between two distinct voltage domains, supporting a wide range of input and output voltages that make it suitable for multi-voltage system integration.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, the CAVCB164245MDGGREP is ideal for applications requiring fast and efficient communication between components.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power consumption, making it an excellent choice for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuits, ensuring durability and long-term reliability even in environments prone to static discharge.
  • Wide Operating Temperature Range: The CAVCB164245MDGGREP is engineered to operate over an extended temperature range, suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications

The versatility of the CAVCB164245MDGGREP makes it an ideal choice for a multitude of applications, including:

  • Level shifting for bus interfacing in multi-voltage systems
  • Signal conversion in mixed-signal environments
  • Data communication in automotive control units
  • Industrial automation systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The CAVCB164245MDGGREP is no exception, undergoing extensive testing and validation to ensure it meets the highest levels of performance and reliability expected by customers.

For further information, datasheets, and technical support, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3491
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2225
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2700 $52.5400
5+ $21.5549 $107.7745
8+ $20.8813 $167.0504
10+ $20.2077 $202.0770
13+ $19.5341 $253.9433
18+ $17.5133 $315.2394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,868 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess