EN
  • EN
  • DE

BUF802IRGTR

Part No BUF802IRGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDE-BANDWIDTH, 2.3-NV/HZ, JFET / J-FET Amplifier 1 Circuit Push-Pull 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 1
Output Type Push-Pull
Slew Rate 6900V/µs
-3db Bandwidth 3.2 GHz
Current - Input Bias 7 pA
Voltage - Input Offset 600 mV
Current - Supply 34mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 13 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BUF802IRGTRDKR,296-BUF802IRGTR,296-BUF802IRGTRCT
Standard Package 3,000
Win Source Part Number 1319837-BUF802IRGTR
Ultra Librarian 3D Model Ultra Librarian BUF802IRGTR CAD Model

Description

The BUF802IRGTR by Texas Instruments is a high-performance, fast-settling, unity-gain stable buffer amplifier designed to provide high bandwidth and low distortion, making it an ideal choice for a wide range of applications. Its robust design ensures that it can deliver excellent signal fidelity while maintaining stability, even when driving heavy capacitive loads.

Key Features

  • Wide Bandwidth: The BUF802IRGTR offers a wide bandwidth that enhances its ability to handle high-speed signals, making it suitable for use in data acquisition systems, telecommunications, and video processing.
  • Low Distortion: With its low harmonic distortion, this buffer amplifier ensures clean signal amplification, crucial for high-fidelity audio applications and precision measurement instruments.
  • High Output Current: Capable of delivering a high output current, this device can drive a variety of loads, including A/D converters and other high-performance analog components.
  • Unity-Gain Stability: The BUF802IRGTR is designed to be stable at a gain of one, which means it can be used in applications requiring unity-gain buffering without the risk of oscillation or instability.
  • Power Supply Flexibility: This buffer amplifier is compatible with a wide range of power supplies, adding to its versatility in different system designs.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms safeguard the device against adverse conditions, ensuring reliability and a longer operational lifespan.

Applications

The BUF802IRGTR is well-suited for a variety of applications, including:

  • Professional audio equipment
  • Test and measurement systems
  • Data acquisition systems
  • Active filters
  • Buffering for A/D and D/A converters

With its impressive specifications and Texas Instruments' reputation for quality, the BUF802IRGTR is a reliable choice for engineers and designers looking to enhance their systems with a high-fidelity, robust buffer amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0932 $54.8388
21+ $4.9995 $104.9895
31+ $4.8433 $150.1423
43+ $4.6871 $201.5453
56+ $4.5308 $253.7248
74+ $4.0621 $300.5954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,039 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess