EN
  • EN
  • DE

BUF634F

Part No BUF634F
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRC DDPAK/TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000V/µs
-3db Bandwidth 180 MHz
Current - Input Bias 5 µA
Voltage - Input Offset 30 mV
Current - Supply 15mA
Current - Output / Channel 250 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Base Product Number BUF634
Standard Package 49 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 573258-BUF634F
Ultra Librarian 3D Model Ultra Librarian BUF634F CAD Model

Description

Product Overview: BUF634F from Texas Instruments

The BUF634F, manufactured by Texas Instruments, is a high-speed, unity-gain open-loop buffer amplifier designed to deliver exceptional performance in a wide range of applications. This versatile buffer is capable of driving heavy loads with excellent linearity, making it an ideal choice for professionals seeking a reliable solution for their circuit designs.

Key Features

  • Wide Bandwidth: The BUF634F boasts a wide bandwidth of 180 MHz (G = +1), which ensures that signals are amplified without significant delay, making it suitable for high-speed applications.
  • High Output Current: With an impressive output current of ±250 mA, this buffer can drive heavy loads, which is essential for applications that require substantial power delivery.
  • Configurable Bandwidth: A unique feature of the BUF634F is its bandwidth control pin, which allows users to optimize the bandwidth to meet specific application requirements.
  • Low Distortion: The device is designed to offer low harmonic distortion, which is critical for maintaining signal fidelity in audio and instrumentation applications.
  • Stable with Capacitive Loads: The BUF634F is stable when driving capacitive loads, a crucial attribute for applications involving digital-to-analog converters (DACs) and other sensitive components.

Applications

The BUF634F is a versatile component that can be used in a variety of applications, including:

  • Professional Audio Equipment
  • Video and High-Definition Televisions
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Active Filters and Buffers
  • High-Fidelity Headphone Drivers

Package and Quality

This high-performance buffer comes in a 5-pin SOT-23 package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the BUF634F is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and durability in even the most demanding conditions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the BUF634F datasheet available on the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0683 $72.1366
4+ $29.5945 $118.3780
6+ $28.6696 $172.0176
8+ $27.7448 $221.9584
10+ $26.8200 $268.2000
13+ $24.0455 $312.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess