EN
  • EN
  • DE

LTM4643IY#PBF

Part No LTM4643IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3X0.6-3.3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 4V
Maximum Input Voltage 20V
Voltage - Output 1 0.6 ~ 3.3V
Voltage - Output 2 0.6 ~ 3.3V
Voltage - Output 3 0.6 ~ 3.3V
Current - Output (Maximum) 3A, 3A, 3A, 3A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 77-BBGA Module
Dimension 0.59" L x 0.35" W x 0.07" H (15.0mm x 9.0mm x 1.8mm)
Supplier Device Package 77-BGA (15x9)
Part Number Series LTM4643
Manufacturer Pack Quantity 170
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812463-LTM4643IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4643IY#PBF CAD Model

Description

Product Overview: LTM4643IY#PBF - Linear Technology

The LTM4643IY#PBF is a high-performance, compact, step-down µModule (micromodule) regulator from Linear Technology, now part of Analog Devices. This advanced power solution integrates a switching controller, power FETs, inductors, and support components, all housed within a low-profile, surface-mount package. Designed to simplify the process of implementing a complete power management system, the LTM4643IY#PBF is ideal for applications requiring high efficiency, low radiation, and a small footprint.

Key Features:

  • High Efficiency: The LTM4643IY#PBF is optimized for high efficiency, which can significantly reduce power loss and improve system performance. This is particularly beneficial in thermally constrained environments.
  • Wide Input Voltage Range: This µModule regulator supports a wide input voltage range from 4V to 14V, making it versatile for various applications, from industrial to automotive systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, allowing for a wide range of uses and compatibility with different logic levels and power needs.
  • Compact Design: With its 9mm x 15mm x 5.01mm BGA package, the LTM4643IY#PBF is designed to fit into space-constrained applications while providing a robust power solution.
  • Integrated Components: The integration of inductors, MOSFETs, a DC/DC controller, and compensation circuitry simplifies design and reduces external component count, which can accelerate time to market and reduce overall system cost.

Applications:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Automotive electronics
  • Medical devices

The LTM4643IY#PBF provides a highly reliable and efficient power management solution that meets the stringent requirements of complex electronic systems. Its performance, coupled with ease of use and integration, makes it an excellent choice for designers looking to optimize their power architecture in a variety of demanding applications.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.7152 $64.7152
2+ $53.0996 $106.1992
3+ $51.4403 $154.3209
5+ $49.7809 $248.9045
6+ $48.1216 $288.7296
7+ $43.1435 $302.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess