EN
  • EN
  • DE

BUF602IDR

Part No BUF602IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Closed-Loop Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Buffer
Number of Circuits 1
SR - Slew Rate 8000 V/μs
GBP - Gain Bandwidth Product 1GHz
Current - Input Bias 3μA
Voltage - Input Offset 16mV
Operating Supply Current 5.8mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.8 V ~ 12.6 V, ±1.4 V ~ 6.3 V
Operating Temperature Range -45°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1155944-BUF602IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BUF602
Introduction Date November 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BUF602IDR CAD Model

Description

The BUF602IDR from Texas Instruments is a high-fidelity, high-speed buffer amplifier designed to provide exceptional performance in a wide range of applications. This integrated circuit is part of Texas Instruments' extensive line of precision amplifiers, known for their reliability and cutting-edge technology.

Key Features

  • Wide Bandwidth: The BUF602IDR offers a wide bandwidth of 650 MHz (G = +2), making it suitable for high-speed signal processing applications.
  • Low Distortion: With a low total harmonic distortion (THD) of -80 dBc (f = 1 MHz), the BUF602IDR ensures high-fidelity signal amplification, ideal for audio and instrumentation applications.
  • High Output Current: Capable of delivering an output current of ±60 mA, this buffer amplifier can drive a wide range of loads, including capacitive loads.
  • Flexible Supply Voltage: It operates from a single +5 V to ±15 V supply voltage, providing design flexibility for various system requirements.
  • Output Disable Feature: The BUF602IDR comes with an output disable feature that allows the output to be placed in a high-impedance state, which is useful for multiplexing and other applications.

Applications

The BUF602IDR is versatile and can be used in a variety of applications, including:

  • Professional audio equipment
  • Video and HDTV amplifiers
  • ADC/DAC buffer
  • Active filters
  • Test equipment
  • Telecommunication systems

Package and Quality

The BUF602IDR is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It is designed and manufactured to meet the rigorous demands of industrial and commercial applications.

Summary

In summary, the BUF602IDR from Texas Instruments is a high-performance buffer amplifier that combines speed, precision, and flexibility. Whether you're designing professional audio equipment or looking for a reliable buffer for your high-speed data acquisition system, the BUF602IDR is an excellent choice that will help ensure optimal system performance.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8408 $54.8856
16+ $6.4335 $102.9360
25+ $6.2325 $155.8125
34+ $6.0314 $205.0676
43+ $5.8304 $250.7072
58+ $5.2272 $303.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess