EN
  • EN
  • DE

BUF12800AIPWP

Part No BUF12800AIPWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC V-REF LCD GAMMA CORR 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Rail-to-Rail
Number of Circuits 12
Operating Supply Current 9mA
Supply Voltage - Operating 7 V to 18 V
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 012363-BUF12800AIPWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUF12800AIPWP CAD Model

Description

BUF12800AIPWP Overview

The BUF12800AIPWP is a high-performance buffer IC designed for optimal precision and stability in electronic circuits. Manufactured by a leading electronics company, this device is tailored to enhance the performance of electronic displays and analog signal processing units by providing stable output voltage levels.

Applications

  • LCD Panel Driver Buffers
  • Digital-to-analog Converter (DAC) Buffer
  • Analog Signal Processing
  • Industrial Measurement Systems

Features and Benefits

  • Low Power Consumption: Designed to minimize energy use while maintaining high performance.
  • Rail-to-Rail Output: Offers maximum output voltage swing for improved signal fidelity.
  • Wide Temperature Range: Can operate reliably within a broad range of temperatures, making it suitable for industrial applications.
  • High Output Capacitance Drive: Capable of driving large capacitive loads without compromising stability or performance.

This component is an integral part of any system that requires accurate voltage buffering and low power dissipation, making it ideal for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6794 $51.1146
22+ $4.6601 $102.5222
34+ $4.5144 $153.4896
46+ $4.3688 $200.9648
60+ $4.2232 $253.3920
80+ $3.7863 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess