EN
  • EN
  • DE

BQ78412DDWT

Part No BQ78412DDWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT GAS GAUGE DISP 44HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lead Acid
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-HTSSOP
Win Source Part Number 1024205-BQ78412DDWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ78412DDWT CAD Model

Description

The BQ78412DDWT is a state-of-the-art battery management device from Texas Instruments, designed to offer advanced solutions for battery monitoring and protection. This innovative product is an integral component for modern battery-powered applications, ensuring both efficiency and safety. It is particularly suitable for use in energy storage systems, electric vehicles, and portable electronics that require reliable battery management.

Key Features

  • Precision Monitoring: The BQ78412DDWT provides precise voltage and current measurement capabilities, enabling accurate state-of-charge and state-of-health calculations.
  • Multi-Cell Support: It is capable of managing multiple cells in a battery pack, ensuring balanced charging and discharging, which prolongs battery life and maintains performance.
  • Advanced Protection: The device includes a range of safety features such as overvoltage, undervoltage, overcurrent, and temperature protection to safeguard the battery from operational extremes.
  • Communication Interface: With its integrated communication protocols, the BQ78412DDWT can easily interface with microcontrollers or processors, allowing for real-time battery monitoring and management.
  • Low Power Consumption: The device operates with minimal power draw, contributing to the overall energy efficiency of the system it is integrated into.

Applications

  • Energy Storage Systems
  • Electric Vehicles (EVs)
  • Uninterruptible Power Supplies (UPS)
  • Portable Electronics

With its robust design and comprehensive feature set, the BQ78412DDWT from Texas Instruments is an essential component for developers and manufacturers who require reliable and efficient battery management systems. Its ability to adapt to various battery chemistries and configurations makes it a versatile choice for a wide array of applications. By implementing the BQ78412DDWT, manufacturers can ensure the longevity and safety of their battery-powered products, while also enhancing their performance.

For more detailed specifications, application notes, and support documentation, please visit the Texas Instruments official product page.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3304 $94.6608
3+ $38.8352 $116.5056
4+ $37.6216 $150.4864
6+ $36.4080 $218.4480
8+ $35.1944 $281.5552
10+ $31.5536 $315.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 875 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess