EN
  • EN
  • DE

ANT1212JB27B1575A

Part No ANT1212JB27B1575A
Manufacturer Pulse
Catalog RF Antennas
Description RF ANT 1.575GHZ CER PATCH IPEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.575GHz
Frequency Range 1.569GHz ~ 1.581GHz
Antenna Type Ceramic Patch
Number of Bands 1
VSWR 1.5
Gain -4.56dBic
Features LNA, Filter
Termination U.FL (UMCC), I-PEX MHF1
Mounting Type Surface Mount
Height (Max) 0.157" (4.00mm)
Applications GPS;5;9;7;10;8;3;4;2;1;4350;19;3959;535;4294;602086;1528;2057;1588;2084;2944;609;3299;2496;115;5550;2480;627;1171;4017;1050;3619;1710;2170;507;4777;708;1526;600443;51;4161;3728;2080;3920;3773;1857;1738;602;1661;600448;3136;601987;776;5328;1914;629;2108;2072;1195;1797;1976;3608;342;480;3628;2488;2115;2198;3526;1475;670;4034;712;5448;1927;478;5073;1949;1829;1465;2626;5420;4613;150;602358;278;1471;3893;23;591;490;5600;2897;730;1999;2770;4835;1477;1188;236;488;10;149;3985;3250;277;1910;1964;553;1871;660;590;2958;2201;601902;2151;3658;1690;68;5487;357;2410;831;2981;2674;1597;1724;725;3228;3442;3473;1719;336;1679;2430;5464;1668;1568;602375;2857;2388;3649;746;3260;587;931;2877;445;17;994;343;223;2287;943;4703;600484;5350;1121;4606;1173;600447;672;2047;2679;720;2946;1292;281;3546;1278;732;1551;311;3155;5488;818;0;1911;65411;95127;7718;7719;122567;62368;52279;52278;7756;119;128232;65414;101009;7762;98357;98344;98362;49214;14253;52280;63620;56186;52281;93747;54521;65091;6264;5796;95128;20933;38041;14419;5536;95129;95130;38040;63623;63622;65087;63621;60167;63624;64408;64409;65633;65632;90582;65792;67902;66216;68369;73091;69166;74447;73202;73714;73092;7806;73990;74645;74959;32207;101641;77318;76333;82353;90400;82254;82615;81924;77317;81925;90801;82354;89863;82355;81926;82356;82357;81927;89198;88235;89124;90106;106476;28693;4205;54994;14423;35556;107844;13379;14436;118510;54995;34201;4174;65412;13247;122568;101515;101517;101518;98363;101514;98361;101521;89244;98358;65413;32217;39217;5849;52276;52277;52274;52275;115235;16639;87998;41521;128233;3601;122569;54996;122570;14832;45423;47710;70330;14833;27049;14821;14834;75899;16416;92516;22747;22748;22749;22750;75900;65415;3391;26749;54081;60081;65409;54997;8062;98359;98345;19942;98354;65410;1462;130994;130100;130098;130410;130099;130101;77862;75325;76977;73115;124754;54210;34932;73694;34306;73116;76978;73117;117151;88111;90585;89021;88112;89022;88113;88114;118984;109182;20167;73118;75326;130409;3808;39509;89245;50955;11922;92421;127120;73873;103342;103387;103388;54962;53831;53832;119592;53833;53834;53835;73722;53836;57472;53837;89810;53838;53839;73668;53840;53841;53842;53843;129115;76979;52469;100729;100730;100731;100732;100733;100734;100735;122456;88599;122457;122458;122459;122460;122461;122462;122463;122464;122465;122466;122467;122468;122469;122470;122471;122472;122473;122474;122475;122476;122477;88600;122478;122479;122480;122481;122482;122483;122484;122485;123267;127404;122486;88601;122487;122488;122489;88602;122490;122491;122492;122493;122494;122495;42376;69126;69127;54992;101960;101964;101965;101961;101966;102624;102625;101962;89674;107895;108131;102626;102622;102627;102623;101963;89672;108132;103340;106944;103338;103339;89673;88518;65662;73669;76980;73119;73120;76981;76982;76983;76984;76985;76986;76987;73121;76990;76988;22668;39526;87433;54991;97133;15093;93088;93135;80231;88512;103312;93702;93703;93704;93705;65367;76989;14211;106855;52471;98346;113150;133138;108683;90263;104844;108679;108680;90264;113173;90265;90266;104863;90267;108682;42370;108681;90268;113172;90269;108684;88515;129110;77942;73879;27633;52470;89246;54989;25792;54988;98343;98347;89249;120358;89250;98348;34294;8876;5839;14195;1054;128234;34305;87782;66079;103299;36943;95141;89915;73690;65885;50193;117506;94973;69952;12797;114761;54981;38329;54986;6087;132326;106792;1987;73883;13133;54959;3586;73880;113399;113401;15071;103802;4748;88519;88520;25791;118883;103801;47632;25572;54963;53844;53845;53846;53847;53850;53851;53852;53853;53854;53855;119593;53856;53857;80347;73723;73724;73725;73726;73667;5
Ultra Librarian 3D Model Ultra Librarian ANT1212JB27B1575A CAD Model

Description

NULL

You May Also Be Interested in

Taoglas Limited
RF ANT 2.4GHZ FLAT PATCH IPEX
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Walsin Technology Corporation
RF ANT 2.4GHZ/5.2GHZ PCB TRACE
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Lowest to $5.8258
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE IPEX ADH
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ MOD SMA MALE ADH
Need more? Email Us
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP STR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess