EN
  • EN
  • DE

BQ78350DBT-R1

Part No BQ78350DBT-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT CTRL MULTI 30TSSOP / Battery Battery Monitor IC Multi-Chemistry 30-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 15
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ78350
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42995-5
Standard Package 60
Win Source Part Number 1208986-BQ78350DBT-R1
Ultra Librarian 3D Model Ultra Librarian BQ78350DBT-R1 CAD Model

Description

Product Overview: Texas Instruments BQ78350DBT-R1

The BQ78350DBT-R1 is a sophisticated battery management device from Texas Instruments, designed to work in tandem with TI's BQ769x0 family of Analog Front End (AFE) devices. This combination provides a complete battery management and protection solution tailored for 3 to 15 series cell lithium-ion and lithium-phosphate battery packs.

The BQ78350DBT-R1 enhances the capabilities of the AFE devices by adding an array of features including algorithmic support, cell balancing, and advanced communication protocols. It is a perfect fit for a wide range of applications, including power tools, e-bikes, energy storage systems, and other portable devices where efficient and reliable battery management is critical.

Key Features:

  • Advanced Algorithm Support: The device comes equipped with a robust set of algorithms designed to provide accurate state-of-charge (SOC) and state-of-health (SOH) estimations, ensuring optimal battery performance and longevity.
  • Cell Balancing: Integrated cell balancing functionality helps to maintain the uniformity of the charge across all cells in the battery pack, which is vital for maintaining battery health and efficiency.
  • Communication: The BQ78350DBT-R1 supports I2C and HDQ communication interfaces, allowing for seamless integration with system controllers and facilitating easy data exchange.
  • Protection Features: It offers a comprehensive suite of protection features such as overvoltage, undervoltage, overcurrent, and temperature monitoring to safeguard the battery pack under various conditions.
  • Configurable Settings: The device settings can be configured to match the specific requirements of the application, providing a versatile solution for diverse battery management needs.

The BQ78350DBT-R1 is available in a 30-pin TSSOP (DBT) package, ensuring a compact footprint suitable for space-constrained applications. Its robust design and advanced feature set make it an indispensable component for any high-performance battery-powered system.

Texas Instruments provides comprehensive technical support for the BQ78350DBT-R1, including detailed datasheets, application notes, and design resources to assist developers in integrating this battery management device into their projects effectively.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess