EN
  • EN
  • DE

BQ76PL455ATPFCRQ1

Part No BQ76PL455ATPFCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 16-Cell EV/HEV Integrated Battery Monitor and Protector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Multi-Function Controller
Number of Cells 6 ~ 16
Fault Protection Over/Under Voltage
Interface UART
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1154392-BQ76PL455ATPFCRQ1
Manufacturer Homepage www.ti.com
Family Name BQ76PL455A-Q1
Introduction Date September 18, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ76PL455ATPFCRQ1 CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
BQ76PL455APFCR TI TQFP-80 United States PIN-TO-PIN
BQ76PL455APFCT TI TQFP-80 United States PIN-TO-PIN
BQ76PL455ATPFCTQ1 TI TQFP-80 United States PIN-TO-PIN

Description

The BQ76PL455ATPFCRQ1 is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered for advanced battery management systems (BMS) required in electric vehicles (EVs), hybrid electric vehicles (HEVs), and other high-power applications where battery monitoring is critical for safety and efficiency.

Key Features

  • High-Accuracy Monitoring: The device provides precise voltage monitoring capabilities for up to 16 cells connected in series, ensuring safe and reliable battery operation.
  • Robust Communication: Equipped with an isolated differential UART interface, it allows for robust and reliable communication in noisy environments typically found in automotive applications.
  • Scalability: Multiple BQ76PL455ATPFCRQ1 devices can be daisy-chained to monitor more cells, making it a scalable solution for larger battery packs.
  • Temperature Sensing: The IC includes temperature sensing functionalities, providing an additional layer of safety by monitoring the thermal conditions of the battery pack.
  • Integrated Balancing: An integrated cell balancing feature helps to maintain uniform charge across all cells, prolonging the life of the battery pack.
  • Automotive Qualified: The BQ76PL455ATPFCRQ1 is AEC-Q100 qualified, meaning it meets the stringent requirements of the automotive industry for performance and reliability.

Applications

This IC is ideal for a range of applications that require advanced battery management, including:

  • Electric and Hybrid Electric Vehicles
  • Energy Storage Systems
  • Backup Power Systems
  • Power Tools

Technical Specifications

The BQ76PL455ATPFCRQ1 operates over a wide temperature range and possesses a variety of self-protection features. It supports a battery voltage range that is suitable for most lithium-ion chemistries and is packaged in a 64-pin HTQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.

Conclusion

With its robust feature set and automotive qualification, the BQ76PL455ATPFCRQ1 from Texas Instruments is an excellent choice for developers and manufacturers looking to implement a reliable and efficient battery management system in their products. Its precision monitoring and communication capabilities ensure the highest level of safety and performance for battery-operated systems.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6786 $68.0358
6+ $18.6081 $111.6486
9+ $18.0266 $162.2394
12+ $17.4451 $209.3412
15+ $16.8636 $252.9540
20+ $15.1191 $302.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,988 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess