EN
  • EN
  • DE

BQ7695204PFBR

Part No BQ7695204PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-S TO 16-S HIGH-ACCURACY BATTER / Battery Multi-Function Controller IC LiFePO4/Li-ion 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Multi-Function Controller
Battery Chemistry LiFePO4/Li-ion
Number of Cells 3 ~ 16
Fault Protection Over Temperature
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ7695204PFBRTR,296-BQ7695204PFBRCT,296-BQ7695204PFBRDKR
Standard Package 1,000
Win Source Part Number 1182513-BQ7695204PFBR
Ultra Librarian 3D Model Ultra Librarian BQ7695204PFBR CAD Model

Description

Introducing the BQ7695204PFBR Battery Management System from Texas Instruments

The BQ7695204PFBR is a sophisticated integrated circuit designed by Texas Instruments to deliver comprehensive battery management solutions for Li-Ion and Li-Polymer battery packs. This advanced chip is engineered to cater to the needs of a wide range of applications including portable electronics, power tools, and electric vehicles, ensuring safe and efficient battery operation through precise monitoring and control. The BQ7695204PFBR stands out for its ability to support up to 4-series cell configurations, making it a versatile choice for various battery pack designs.

Key Features:

  • Cell Balancing: The BQ7695204PFBR includes integrated cell balancing transistors that promote equal charging across all cells, thereby extending the battery pack's life and performance.
  • Voltage Monitoring: With high-accuracy voltage monitoring capabilities, the device ensures the safety and stability of the battery pack by preventing over-voltage and under-voltage conditions.
  • Temperature Protection: The chip incorporates temperature sensing to protect the battery from extreme conditions that could lead to damage or reduced lifespan.
  • Communication Interface: It features an I2C communication interface, allowing for seamless integration with a microcontroller for real-time battery monitoring and management.
  • Short Circuit and Overcurrent Protection: The BQ7695204PFBR provides robust protection features that safeguard the battery against short circuit events and overcurrent scenarios.

Technical Specifications:

The BQ7695204PFBR operates over a wide range of supply voltages and offers low quiescent current, minimizing the impact on battery life during standby. Its compact QFN package is designed for space-constrained applications, and the device is fully RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Applications:

With its combination of features, the BQ7695204PFBR is an excellent choice for designers looking to implement a reliable battery management system in their products. It is particularly suited for smart electronics, medical devices, energy storage systems, and any other application where battery health and efficiency are of paramount importance.

Choose the BQ7695204PFBR for your next project and benefit from Texas Instruments' expertise in power management and battery technology.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1369 $51.3690
24+ $4.2149 $101.1576
37+ $4.0832 $151.0784
51+ $3.9515 $201.5265
66+ $3.8198 $252.1068
88+ $3.4246 $301.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess