EN
  • EN
  • DE

BQ7694002DBT

Part No BQ7694002DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 9-15C 44TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 44-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TFSOP (0.173", 4.40mm Width)
Case / Package 44-TSSOP
Family Name BQ76940
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-37788-5-ND, BQ7694002DBT-ND, 296-37788-5
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913475-BQ7694002DBT
Ultra Librarian 3D Model Ultra Librarian BQ7694002DBT CAD Model

Description

Introducing the BQ7694002DBT Battery Management System from Texas Instruments

The BQ7694002DBT is a comprehensive battery management system (BMS) IC designed by Texas Instruments (TI) to cater to the demands of modern rechargeable battery applications. This sophisticated IC is specifically engineered for use in series cell lithium-ion and lithium-phosphate battery packs, providing a versatile solution for power tools, e-bikes, energy storage systems, and other portable electronics that demand high reliability and performance.

Key Features:

  • Cell Balancing and Protection: The BQ7694002DBT ensures optimal performance and longevity of battery packs by providing integrated cell balancing and protection features. It can monitor up to 15 cells connected in series, offering precise voltage and temperature measurements to safeguard against over-voltage, under-voltage, over-current, and over-temperature conditions.
  • High Accuracy: With its high-precision analog front-end, the BQ7694002DBT delivers accurate cell voltage and current measurements, enabling precise state-of-charge (SOC) and state-of-health (SOH) estimations.
  • Robust Communication: The device supports a robust I2C interface and a HDQ (1-Wire) communication bus, allowing for easy integration with microcontrollers and facilitating efficient data exchange.
  • Configurable: Designers can customize the BQ7694002DBT to meet the specific requirements of their application, thanks to its configurable protection thresholds and delay times.
  • Low Power Consumption: Optimized for energy efficiency, the BQ7694002DBT features a low-power mode to reduce power consumption when the battery pack is in standby, thereby extending the overall battery life.

Design and Integration:

The BQ7694002DBT comes in a compact 44-pin TSSOP (DBT) package, making it suitable for space-constrained applications. Its integration-friendly design simplifies the development process, allowing designers to bring safe and reliable battery-powered products to market faster. Additionally, TI provides comprehensive technical documentation, development tools, and software support to facilitate the design-in process.

By choosing the BQ7694002DBT for your battery management needs, you're selecting a product from a trusted industry leader known for quality and innovation. Ensure the safety, efficiency, and longevity of your battery-powered solutions with the advanced capabilities of the BQ7694002DBT.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6764 $53.7348
16+ $6.2986 $100.7776
25+ $6.1018 $152.5450
34+ $5.9050 $200.7700
44+ $5.7081 $251.1564
59+ $5.1176 $301.9384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess