EN
  • EN
  • DE

BQ7693003DBT

Part No BQ7693003DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 6-10C 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 6 ~ 10
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ7693003
Standard Package 60 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571698-BQ7693003DBT
Ultra Librarian 3D Model Ultra Librarian BQ7693003DBT CAD Model

Description

Introducing the BQ7693003DBT Battery Management System from Texas Instruments

The BQ7693003DBT is a sophisticated integrated circuit designed by Texas Instruments, specifically engineered for battery management in energy storage solutions. This high-efficiency device is part of TI's BQ769x0 family, renowned for its precision in monitoring and protecting Li-ion and Li-polymer battery packs.

At the heart of the BQ7693003DBT lies its ability to provide comprehensive cell monitoring and balancing functionalities. It is capable of managing 3 to 15 series connected cells, making it a versatile choice for a wide range of applications such as power tools, e-bikes, and energy storage systems. The device ensures that each cell within a battery pack is kept within its safe operating area, thereby extending the life of the pack and maintaining its performance over time.

One of the key features of the BQ7693003DBT is its integrated analog front-end (AFE) which includes a high-accuracy coulomb counter for precise current measurement. This enables the system to provide essential data for calculating the state of charge (SOC) and state of health (SOH) of the battery pack, critical parameters for safe and efficient battery management.

Additionally, the BQ7693003DBT is equipped with a range of protection features that safeguard the battery pack from hazardous conditions. These include overvoltage, undervoltage, overcurrent, short circuit, and over-temperature protections. With an adjustable protection threshold, the device offers a customizable solution that can be tailored to the specific needs of various applications.

For enhanced connectivity and control, the BQ7693003DBT offers an I2C interface and an ALERT output pin, allowing for seamless communication with a host controller. This facilitates real-time monitoring and decision-making, enabling the implementation of smart battery management strategies.

Engineered with a focus on reliability and performance, the BQ7693003DBT from Texas Instruments stands out as a robust and intelligent solution for advanced battery management systems. Its integration into your energy storage solution will not only improve safety and longevity but also enhance overall battery efficiency and performance.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3206 $52.8240
85+ $1.2371 $105.1535
130+ $1.1953 $155.3890
180+ $1.1117 $200.1060
235+ $1.0699 $251.4265
295+ $1.0281 $303.2895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess