EN
  • EN
  • DE

BQ51010BYFPT

Part No BQ51010BYFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 28DSBGA / Single Mode 5W Wireless Power Receiver 28-Pin DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Wireless Power Receiver
Operating Supply Current 1A
Operating Supply Voltage 4 V ~ 10 V
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 28-XFBGA, DSBGA
Manufacturer Package 28-DSBGA
Win Source Part Number 770373-BQ51010BYFPT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ51010B
Introduction Date January 17, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ51010BYFPT CAD Model

Description

The BQ51010BYFPT is a state-of-the-art integrated wireless power receiver brought to you by Texas Instruments. This advanced receiver is designed to efficiently manage wireless power transfer in portable devices, making it an ideal solution for a wide range of applications including smartphones, tablets, wearables, and medical devices.

Efficient Power Management

At the heart of the BQ51010BYFPT lies its ability to deliver highly efficient power management. It supports the Wireless Power Consortium (WPC) Qi 1.2 standard, ensuring compatibility with a broad spectrum of wireless charging equipment. The device is capable of handling up to 5W of power, providing a fast and efficient charging experience.

Compact and Versatile Design

The compact form factor of the BQ51010BYFPT makes it perfect for space-constrained applications. Its small footprint does not compromise on performance, offering a versatile solution that can be easily integrated into various designs without the need for large external components.

Advanced Features

Texas Instruments has equipped the BQ51010BYFPT with several advanced features to enhance user experience and safety. It includes foreign object detection (FOD) to prevent overheating and power loss, dynamic power limiting (DPL) to protect against power surges, and an integrated low-resistance synchronous rectifier for improved power efficiency.

Easy Integration

The BQ51010BYFPT is designed for seamless integration into existing designs. It comes in a compact 42-ball WCSP package, which simplifies the layout process and reduces the overall solution size. Additionally, the device requires minimal external components, which helps in reducing the total bill of materials and simplifies the supply chain.

Reliability and Support

As with all Texas Instruments products, the BQ51010BYFPT is backed by TI's commitment to quality and reliability. It is built to meet the rigorous demands of daily use and is supported by TI's comprehensive technical support and design resources, ensuring a smooth design-in process and quick time-to-market.

For designers looking to incorporate wireless charging capabilities into their products, the BQ51010BYFPT from Texas Instruments offers an optimal mix of efficiency, compactness, and advanced features, making it a leading choice in the market.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess