The BQ501210RGCR from Texas Instruments is a state-of-the-art wireless power transmitter manager that offers an advanced solution for wireless charging applications. This integrated circuit is designed to work with Qi-compliant wireless power consortium (WPC) specifications, making it ideal for a wide range of consumer electronics such as smartphones, tablets, wearable devices, and more.
Key Features
- Wireless Power Transmission: The BQ501210RGCR is capable of managing wireless power transfer by controlling the power transmitted to Qi-compliant receivers, ensuring efficient and safe charging.
- Qi-Compliant: As a Qi-compliant device, it can be used in a broad array of devices that adhere to the WPC standard, ensuring interoperability with other Qi-enabled devices.
- Foreign Object Detection (FOD): This feature ensures safety by detecting foreign objects in the charging area that could interfere with power transfer or cause heating issues.
- Enhanced Flexibility: The device offers multiple configuration settings that allow for fine-tuning of power levels, frequency, and other parameters to optimize performance for specific applications.
- Energy-Efficient: The BQ501210RGCR is designed to maximize power efficiency, reducing energy waste and providing fast, effective charging.
Technical Specifications
| Parameter |
Value |
| Input Voltage |
4.5V to 21V |
| Operating Frequency |
110kHz to 205kHz |
| Efficiency |
Up to 80% |
| Package |
VQFN (RGCR) |
| Temperature Range |
-40°C to 85°C |
Applications
The BQ501210RGCR is suitable for a variety of applications where wireless charging is desired. This includes personal electronics, accessories, furniture integration, public charging stations, and more. Its versatility and adherence to the Qi standard make it a perfect choice for manufacturers looking to incorporate wireless charging capabilities into their products.
Conclusion
Overall, the BQ501210RGCR is a powerful and flexible solution for wireless power transfer. Its compatibility with the Qi standard, coupled with its advanced features like FOD and energy-efficient operation, make it a top choice for developers and manufacturers in the wireless charging market.