EN
  • EN
  • DE

UCC29002DGKR

Part No UCC29002DGKR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description ADVANCED 8-PIN LOAD-SHARE CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Load Share Controller
Operating Supply Current 2.5mA
Operating Supply Voltage 4.375 V ~ 14.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
RoHS State Request Verification
Win Source Part Number 1276343-UCC29002DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC29002
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC29002DGKR CAD Model

Description

Product Overview: Texas Instruments UCC29002DGKR

The UCC29002DGKR from Texas Instruments is a versatile and innovative voltage mode load share controller, designed to enhance the performance and reliability of parallel power supply systems. This advanced controller is housed in an MSOP-8 (DGK) package, making it a compact solution for a variety of applications that require precise current sharing between multiple power supplies.

Key Features

  • Advanced Load Sharing: The UCC29002DGKR ensures accurate current sharing between power supplies, which is crucial for system reliability and performance. This is achieved through its precise voltage mode control, which balances the load effectively across all units.
  • Wide Operating Range: The device operates over a broad input voltage range, making it suitable for a variety of power supply designs, including those that require high input voltages.
  • High Efficiency: By minimizing power dissipation through optimal load distribution, this controller helps to achieve higher efficiency in power supply systems.
  • Easy Scalability: The UCC29002DGKR is designed to facilitate the scaling of power supply systems. Multiple units can be connected in parallel to accommodate higher current demands without compromising performance.
  • Minimal External Components: The device requires only a few external components for operation, simplifying the design and reducing the overall bill of materials.

Applications

The UCC29002DGKR is ideal for a wide range of applications, including but not limited to:

  • Data centers and server farms
  • Telecommunication equipment
  • Industrial power systems
  • Redundant power supply systems
  • High-performance computing

Product Quality and Support

Texas Instruments is known for its commitment to quality, and the UCC29002DGKR is no exception. Customers can expect robust performance and long-term reliability. In addition, TI provides extensive technical support, including datasheets, reference designs, and application notes to assist designers in integrating this load share controller into their systems.

With its advanced features and flexible applications, the UCC29002DGKR is a smart choice for designers looking to enhance the efficiency and reliability of their parallel power supply systems.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3714 $52.1708
52+ $1.9457 $101.1764
80+ $1.8849 $150.7920
110+ $1.8241 $200.6510
142+ $1.7633 $250.3886
190+ $1.5809 $300.3710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess