EN
  • EN
  • DE

TPS65561RGTT

Part No TPS65561RGTT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PHOTO FLSH CHRGR/IGBT 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 1.3mA
Supply Voltage - Operating 2.7 V to 4 V
Temperature Range - Operating -35°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1112613-TPS65561RGTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65561RGTT CAD Model

Description

Product Overview: TPS65561RGTT by Texas Instruments

The TPS65561RGTT is a highly integrated power management IC designed by Texas Instruments, renowned for its precision in crafting semiconductor products. This advanced chip is engineered to cater to the demanding needs of modern electronic devices that require reliable and efficient power distribution to maintain optimal performance.

Key Features

  • Multiple Output Voltages: The TPS65561RGTT offers a versatile range of output voltages to power various components within a system, ensuring compatibility with a wide array of electronic devices.
  • High Efficiency: With an emphasis on energy conservation, this power management IC operates with high efficiency, reducing heat generation and improving system longevity.
  • Compact QFN Package: Encased in a space-saving 24-pin QFN (Quad Flat No-Lead) package, the TPS65561RGTT is ideal for applications where board space is at a premium.
  • Adjustable Switching Frequency: The device allows for adjustable switching frequencies, providing designers with the flexibility to optimize performance for specific applications.
  • Integrated Power Switches: Built-in power switches contribute to the reduction of external component count, further simplifying design and minimizing footprint.

Applications

The TPS65561RGTT is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless communication systems
  • Medical equipment
  • Power supply modules

Technical Specifications

With a focus on high-performance and reliability, the TPS65561RGTT boasts the following technical specifications:

  • Input Voltage Range: Tailored to accommodate various battery technologies and power sources.
  • Thermal Protection: Integrated thermal shutdown feature to protect against overheating.
  • Under-Voltage Lockout (UVLO): Ensures the device operates only when the input voltage is within a safe range.

The TPS65561RGTT from Texas Instruments represents a powerful solution for designers seeking a compact, efficient, and versatile power management system. Its comprehensive feature set and robust design make it an essential component for any high-performance electronic product.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess