EN
  • EN
  • DE

BQ500511RHAR

Part No BQ500511RHAR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS TRANSMITTER 40VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Applications Wireless Power Transmitter
Current - Supply 3.45mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number BQ500511
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571687-BQ500511RHAR
Ultra Librarian 3D Model Ultra Librarian BQ500511RHAR CAD Model

Description

The BQ500511RHAR is a state-of-the-art wireless power transmitter controller designed by Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to facilitate the implementation of Qi-compliant wireless charging solutions. The device is capable of managing an inductive wireless power transfer system, which can deliver up to 15 watts of power to compatible receivers, making it an ideal choice for a wide range of applications, including smartphones, tablets, portable electronics, and medical devices.

Key Features

  • Qi-Compliant: The BQ500511RHAR adheres to the Wireless Power Consortium's Qi standard, ensuring interoperability with a wide range of Qi-certified devices.
  • High Power Output: Supports up to 15W of power transfer, enabling fast charging capabilities for devices that support high power intake.
  • Foreign Object Detection (FOD): Incorporates advanced safety features such as FOD, which prevents power transfer when metal objects are detected between the transmitter and receiver, enhancing user safety and protecting the device.
  • Adaptive Power Transfer: The IC dynamically adjusts power delivery based on the requirements of the receiving device, optimizing efficiency and energy usage.
  • Efficient Design: Designed for efficiency, the BQ500511RHAR minimizes heat generation and energy loss during power transfer.
  • Compact Form Factor: Available in a small-footprint package, it is suitable for space-constrained applications.

Applications

The BQ500511RHAR is versatile and can be employed in a variety of applications. It is particularly well-suited for integration into wireless charging pads, docking stations, and embedded furniture solutions. Additionally, its high power delivery capability makes it an excellent choice for use in quick-charging consumer electronics and accessories.

Technical Specifications

The device operates over a wide input voltage range and is designed for a single-layer or multi-layer printed circuit board (PCB) implementation. It is equipped with a robust suite of protection features, including over-current, over-voltage, and over-temperature protection, ensuring reliable operation under various conditions.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4849 $56.9094
13+ $7.7825 $101.1725
20+ $7.5393 $150.7860
28+ $7.2961 $204.2908
36+ $7.0529 $253.9044
48+ $6.3233 $303.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess