EN
  • EN
  • DE

BQ50002RHBT

Part No BQ50002RHBT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS TRANSMITTER 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Wireless Power Transmitter PMIC 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name BQ50002
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43173-1, 296-43173-2, 296-43173-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864535-BQ50002RHBT
Ultra Librarian 3D Model Ultra Librarian BQ50002RHBT CAD Model

Description

Introducing the BQ50002RHBT Wireless Power Transmitter Controller from Texas Instruments

The BQ50002RHBT is a cutting-edge wireless power transmitter controller designed by the renowned Texas Instruments (TI), a global semiconductor company that specializes in creating innovative integrated circuits. This advanced controller is part of TI's wireless power solutions, enabling the development of Qi-compliant wireless charging systems for a wide range of devices.

Key Features

  • Qi-Compliant: The BQ50002RHBT adheres to the Wireless Power Consortium's Qi standard, ensuring compatibility with a multitude of wireless charging devices.
  • Efficient Power Transfer: It supports efficient power transfer to Qi-compliant receivers, providing a seamless charging experience for end-users.
  • Adaptive Power Control: This controller offers adaptive power control, optimizing energy transfer by automatically adjusting transmitter power based on the receiver's requirements.
  • Foreign Object Detection: Safety is a priority, and the BQ50002RHBT includes foreign object detection (FOD) to prevent heating of metal objects that could interfere with the charging process.

Applications

The versatility of the BQ50002RHBT makes it suitable for a wide array of applications. It is ideal for integrating into personal electronics, accessories, furniture, and public charging stations. Its design caters to the needs of various industries, including consumer electronics, healthcare, automotive, and infrastructure.

Technical Specifications

  • Input Voltage Range: Designed to accommodate a broad range of input voltages, making it flexible for different power sources.
  • Communication: Features robust I2C communication interface for configuration and control, ensuring straightforward integration with system microcontrollers.
  • Package: Available in a compact QFN package, the BQ50002RHBT is designed for space-saving PCB layouts.

Conclusion

With its combination of efficiency, safety, and compatibility, the BQ50002RHBT from Texas Instruments represents a significant step forward in wireless charging technology. Its advanced features enable product designers and engineers to create reliable, user-friendly wireless charging solutions that meet the growing demand for wireless power in today's electronic devices.

For more information or to request samples, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4721 $54.7210
23+ $4.4899 $103.2677
35+ $4.3496 $152.2360
48+ $4.2093 $202.0464
62+ $4.0690 $252.2780
83+ $3.6481 $302.7923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess