ON Semiconductor MC74HC540AN Octal 3-State Inverting Buffer/Line Driver
The MC74HC540AN is a high-performance, octal buffer and line driver designed to interface with 8-bit microprocessors and drive bus lines or buffer memory address registers. Manufactured by ON Semiconductor, this integrated circuit is a critical component for digital systems where signal integrity and driving capability are essential. The device is fabricated with silicon gate CMOS technology, ensuring low power consumption while maintaining high speed.
Key Features
- Logic Type: Octal 3-State Inverting Buffer/Line Driver
- Package Type: 20-Pin PDIP (Plastic Dual-In-Line Package)
- Operating Voltage Range: 2V to 6V, compatible with TTL levels
- High Noise Immunity: Characteristic of CMOS devices, providing reliable operation
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications
- High Output Current: Capable of driving up to 15 LSTTL loads
- 3-State Outputs: Can be placed in a high-impedance state, allowing for bus-oriented applications
The MC74HC540AN features eight inverting buffers with 3-state outputs to ensure that multiple devices can share a common bus line without interference. Each buffer has a corresponding output enable pin, which allows the output to be disabled and placed into a high-impedance state, providing the necessary control for bus management.
This device is characterized for operation from -55°C to +125°C, making it suitable for a wide range of industrial and automotive applications where extreme temperature performance is required. The high current drive capability and fast switching speeds make the MC74HC540AN an excellent choice for driving heavy loads, such as LED displays or relays, while maintaining signal fidelity throughout the system.
Whether used in computer systems, data communication equipment, or control systems, the MC74HC540AN from ON Semiconductor provides the reliability and performance needed for complex digital interfacing. Its robust design and ease of integration make it a go-to component for engineers and designers looking to build high-performance, low-power electronic systems.