EN
  • EN
  • DE

BQ4842YMA-85

Part No BQ4842YMA-85
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar - Parallel 32-DIP Module (0.610", 15.49mm)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 32-DIP Module (0.610", 15.49mm)
Case / Package 32-DIP Module (18.42x42.8)
Family Name BQ4842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-6535-5, 296-6535-5-NDR, -296-6535-5-NDR, -BQ4842YMA-85-NDR, -296-6535-5-ND, -BQ4842YMA, -296-6535-5
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913471-BQ4842YMA-85
Ultra Librarian 3D Model Ultra Librarian BQ4842YMA-85 CAD Model

Description

Introducing the BQ4842YMA-85 Real-Time Clock from Texas Instruments

The BQ4842YMA-85 is a state-of-the-art Real-Time Clock (RTC) module designed and manufactured by the renowned Texas Instruments. This precision timekeeping device is engineered to provide accurate time and date information for a wide range of applications, from consumer electronics to industrial systems.

At the heart of the BQ4842YMA-85 is a highly stable oscillator that ensures minimal time drift, making it an ideal choice for applications where precise timekeeping is crucial. The module features a built-in power sense circuit that detects power failures and automatically switches to backup battery power, ensuring uninterrupted timekeeping.

This RTC is not just about keeping time; it also offers additional functionalities. It comes with an integrated Automatic Leap Year Correction until the year 2100, which means it can adjust February's length in leap years without the need for manual correction. Moreover, it has a programmable alarm and timer functions that can be used to trigger events or wake up a microcontroller from sleep mode at predefined times.

The BQ4842YMA-85 operates over a wide voltage range and is characterized for operation from -40°C to +85°C, making it suitable for harsh environments. Its low power consumption is particularly beneficial for battery-powered devices, helping to extend the overall battery life.

For ease of integration, the device is packaged in a 24-pin SOIC (Small Outline Integrated Circuit) format, which is widely used and easily adaptable to various PCB (Printed Circuit Board) designs. The pinout is designed to be user-friendly, allowing for straightforward interfacing with microcontrollers and other digital systems.

Whether you are developing consumer electronics, automotive systems, industrial controls, or portable instruments, the BQ4842YMA-85 from Texas Instruments is a reliable and versatile choice for maintaining accurate time and date information in your projects.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure the successful integration of the BQ4842YMA-85 into your next innovation.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess