The BQ4287MT-SB2 is a state-of-the-art Real Time Clock (RTC) module from Texas Instruments, designed for a wide range of applications requiring accurate timekeeping and data management. This integrated circuit is equipped with a multitude of features that make it an ideal choice for embedded systems, industrial automation, telecommunications, and networking equipment.
Key Features
- Accurate Timekeeping: The BQ4287MT-SB2 maintains precise time and date information, ensuring that systems relying on this module can perform scheduled tasks with exceptional accuracy.
- Battery Backup: With its dedicated battery input, the RTC can continue to keep time even when the main power supply is lost, making it perfect for applications that require timekeeping continuity.
- Memory Integration: This module includes integrated battery-backed SRAM, providing a secure and persistent storage solution for critical data that must be preserved during power loss.
- Programmable Alarms: The device features programmable alarms that can be set to trigger on specific dates, times, or intervals, offering flexibility for various time-based events.
- Bus Interface: The BQ4287MT-SB2 communicates over a standard bus interface, facilitating easy integration with microcontrollers and other digital systems.
Applications
- Embedded Systems
- Industrial Automation
- Telecommunications
- Networking Equipment
- Consumer Electronics
The BQ4287MT-SB2 from Texas Instruments represents a reliable and versatile solution for timekeeping and data storage. Its robust feature set and easy integration make it an excellent choice for designers and engineers looking to enhance their systems with accurate time and data management capabilities.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
Surface-Mount |
| Memory Size |
Integrated SRAM |