EN
  • EN
  • DE

SN74ALS151DRE4

Part No SN74ALS151DRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16SOIC / Multiplexer 1 x 8:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS151
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256857-SN74ALS151DRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS151DRE4 CAD Model

Description

Product Overview: SN74ALS151DRE4

The SN74ALS151DRE4 from Texas Instruments is a high-performance, multiplexer integrated circuit designed to address the needs of complex digital systems. This device belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it operates with both high speed and low power consumption.

Key Features

  • Logic Type: 8-Input Multiplexer
  • Package / Case: SOIC-16
  • Operating Temperature: -40°C to 85°C
  • Logic Family: ALS
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: 15ns at 5V

This multiplexer features eight input lines and allows the user to select any one of these lines for output via a 3-bit select input. The SN74ALS151DRE4 is capable of handling both digital and analog switching, which makes it versatile for various applications including data routing, signal gating, and the combination of multiple inputs into a single line for serial communication.

Applications

With its robust design and flexibility, the SN74ALS151DRE4 is suitable for a wide range of applications, such as:

  • Data multiplexing
  • Signal routing
  • A/D and D/A conversion
  • Communication systems
  • Control systems
  • Computer systems

The device's low power consumption makes it ideal for battery-operated and portable applications, where power efficiency is critical. Additionally, the SOIC-16 package ensures a compact footprint on the PCB, providing a space-saving solution for densely packed electronic assemblies.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS151DRE4 is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in a variety of environmental conditions. The device also features over-voltage protection on the input and output, safeguarding it from unexpected voltage spikes that can occur in electronic systems.

In conclusion, the SN74ALS151DRE4 is a versatile and reliable component that offers the high-speed operation and low power consumption required by modern digital systems. Its wide operating temperature range and robust package make it a preferred choice for designers looking for a multiplexer solution that delivers both performance and durability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess