EN
  • EN
  • DE

SNJ54LS157W

Part No SNJ54LS157W
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS157 QUADRUPLE 2-LINE TO 1-LI
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 12 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336279-SNJ54LS157W
Ultra Librarian 3D Model Ultra Librarian SNJ54LS157W CAD Model

Description

The SNJ54LS157W is a high-performance, military-grade integrated circuit produced by Texas Instruments, renowned for its robustness and precision. This particular model is part of the 54LS series, designed for applications requiring a dependable solution for data selection and multiplexing.

Key Features

  • Logic Type: The SNJ54LS157W is a quad 2-line to 1-line data selector/multiplexer, providing the ability to select one of two data sources for each output.
  • Package: Housed in a durable ceramic flat package (CFP), the SNJ54LS157W is designed to withstand extreme temperatures and harsh environmental conditions, making it suitable for military and aerospace applications.
  • Operating Temperature: This device operates over a wide temperature range, typically from -55°C to 125°C, ensuring reliability in the most demanding situations.
  • Logic Family: As part of the LS (Low-power Schottky) family, it offers a good balance between speed and power consumption.
  • Supply Voltage: It operates at a standard 5V power supply, which is common in digital systems.

Applications

The SNJ54LS157W is ideal for various high-reliability applications, including:

  • Defense and aerospace systems
  • Communication infrastructure
  • Navigation and guidance systems
  • Complex data processing units

Product Description

The SNJ54LS157W features four identical selectors/multiplexers that provide the capability to select between two data inputs for each output. Each multiplexer has its own select input, which determines which of the two inputs will be connected to the corresponding output. Additionally, the device includes an enable input that, when active, allows the selection to take place; when inactive, it forces the outputs to a high-impedance state, effectively isolating the outputs from the system.

With its high-speed performance and low power consumption, the SNJ54LS157W is optimized for digital signal routing, making it an essential component for systems that require reliable and efficient data handling. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the most critical applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.9602 $72.9602
2+ $59.8648 $119.7296
3+ $57.9941 $173.9823
4+ $56.1233 $224.4932
5+ $54.2525 $271.2625
7+ $48.6402 $340.4814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess