EN
  • EN
  • DE

BQ40Z80RSMR/BQ40Z80RSMT

Part No BQ40Z80RSMR/BQ40Z80RSMT
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970869-BQ40Z80RSMR/BQ40Z80RSMT
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ40Z80RSMR/BQ40Z80RSMT CAD Model

Description

The BQ40Z80RSMR and BQ40Z80RSMT are battery management solutions from the reputable semiconductor manufacturer, Texas Instruments (TI). These devices are part of TI's extensive portfolio of integrated circuits designed for precise battery monitoring and management in various applications. The BQ40Z80 series is engineered to cater to the needs of advanced portable electronic devices that require reliable and efficient power management.

Key Features

  • Advanced Battery Management: Equipped with a sophisticated algorithm for precise fuel gauging, these devices ensure that the battery's state-of-charge (SoC) is accurately reported, which is crucial for user experience and battery longevity.
  • Multi-Chemistry Support: The BQ40Z80RSMR and BQ40Z80RSMT support various battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making them versatile for different types of battery-powered applications.
  • Impedance Track™ Technology: This proprietary technology from Texas Instruments offers exceptional battery capacity monitoring by accounting for changes in battery impedance over time, temperature, and discharge/charge cycles.
  • High Accuracy: The devices provide high-accuracy measurements for voltage, current, and temperature, which are essential for the proper functioning and safety of the battery system.
  • Communication Interface: For ease of integration, the BQ40Z80 series includes an I2C communication interface, allowing for seamless communication with the host system.
  • Protection Features: These battery management ICs come with multiple protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections to ensure the safety of the battery and the device it powers.

Applications

The BQ40Z80RSMR and BQ40Z80RSMT are ideal for a wide range of applications including power tools, medical devices, e-bikes, and portable consumer electronics where accurate battery management is essential. Their robust design and advanced features make them an excellent choice for designers looking to enhance the performance and safety of their battery-powered solutions.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3582 $51.8804
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,160 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess