The AD7304BRU-REEL7 is a high-performance, quad 8-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision DAC is designed to provide a flexible and accurate voltage output, suitable for a wide range of applications including process control, data acquisition systems, and digital signal processing.
Key Features
- Resolution: 8-bit quad DAC, providing four independent output channels.
- Interface: Serial input interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Voltage Supply: Operates from a single 2.7V to 5.5V power supply, accommodating a variety of digital systems.
- Settling Time: Fast settling time of typically 1 µs to ±1/2 LSB, ensuring quick response in dynamic applications.
- Packaging: Available in a TSSOP-16 package, the AD7304BRU-REEL7 is provided in tape and reel form for automated assembly processes.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
- Power Consumption: Low power operation with a typical standby current of 1 µA, making it ideal for battery-powered applications.
Applications
The versatility of the AD7304BRU-REEL7 makes it an excellent choice for numerous applications, including:
- Industrial Process Controls
- Data Acquisition Systems
- Portable Battery-Powered Instruments
- Digital Signal Processing
- Waveform Generation
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The AD7304BRU-REEL7 is manufactured under strict quality control processes and is designed to meet stringent reliability standards, ensuring stable and consistent performance in a variety of conditions.
Ordering Information
To order the AD7304BRU-REEL7 or to obtain more information about this product and other innovative solutions from Analog Devices, visit the company's website or contact your local sales representative.